EN
  • EN
  • DE
  • IT

S9KEAZN32ACLH

Part No S9KEAZN32ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9KEAZN32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893344-S9KEAZN32ACLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZN32ACLH CAD Model

Description

The NXP S9KEAZN32ACLH is a robust and versatile microcontroller designed to cater to a wide range of applications. This highly integrated piece of technology is part of the Kinetis EA series, which is renowned for its exceptional performance in automotive and industrial systems. With its advanced features and capabilities, the S9KEAZN32ACLH is an ideal choice for designers looking to develop sophisticated and reliable products.

Key Features

  • Core: The microcontroller is built around an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM, ensuring ample space for application code and data storage.
  • I/O Options: A wide variety of input/output options are available, including multiple general-purpose input/output pins (GPIOs), analog-to-digital converters (ADCs), and serial communication interfaces such as I2C, SPI, and UART, which facilitate easy integration with peripheral devices.
  • Timers and Clocks: Multiple timer modules, including a Real-Time Clock (RTC), provide timing and control capabilities that are essential for a multitude of time-sensitive applications.
  • Power Efficiency: The device features several power-saving modes, making it suitable for applications where energy efficiency is paramount.

Applications

The S9KEAZN32ACLH is engineered to perform exceptionally well in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control
  • Home automation
  • Consumer electronics

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the S9KEAZN32ACLH is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh conditions. Additionally, the microcontroller is supported by NXP's comprehensive development tools and software, simplifying the design process and reducing time to market.

Summary

In conclusion, the NXP S9KEAZN32ACLH microcontroller is a powerful and efficient solution for a wide array of applications. Its combination of processing power, memory capacity, and extensive peripheral set make it a highly capable and flexible choice for designers and engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess