EN
  • EN
  • DE

S9KEAZN64AMLH

Part No S9KEAZN64AMLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0+ RISC 64KB Flash 3.3V/5V Automotive 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KEA
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 793776-S9KEAZN64AMLH
Popularity Medium
Supply and Demand Status Limited
Family Name S9KEAZN64
Introduction Date July 25, 2014
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S9KEAZN64AMLH CAD Model

Description

The NXP S9KEAZN64AMLH microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. This robust microcontroller is part of the KEA family and is built on the ARM Cortex-M0+ processor, offering a perfect blend of energy efficiency and processing power.

Key Features

  • Processor: ARM Cortex-M0+ core, operating at up to 48MHz, delivers the necessary computational capability for complex algorithms and control systems.
  • Memory: Equipped with 64KB of flash memory and 8KB of RAM, facilitating ample space for application code and data storage.
  • I/O and Peripherals: Features a rich set of peripherals including multiple timers, communication interfaces (I2C, SPI, UART), and up to 54 GPIOs for versatile connectivity and control options.
  • ADC: Integrated 12-bit analog-to-digital converter with up to 16 channels, enabling precise measurement of analog signals.
  • Flexibility: The microcontroller's flexible memory options and various package types cater to a wide range of application requirements.
  • Low Power Consumption: Designed for low power operation with multiple power-saving modes, making it ideal for battery-operated devices.
  • Reliability: Built to meet the rigorous demands of the automotive industry, the S9KEAZN64AMLH offers exceptional reliability and performance in challenging environments.

Applications

The S9KEAZN64AMLH is versatile enough to be used in a wide array of applications, including but not limited to:

  • Body and Comfort Electronics
  • Automotive Sensor Nodes
  • Motor Control Systems
  • Industrial Control Systems
  • Smart Metering
  • Portable Medical Devices

Development Support

NXP provides comprehensive development support for the S9KEAZN64AMLH with software libraries, development tools, and reference designs to accelerate the development process and bring products to market faster.

In conclusion, the NXP S9KEAZN64AMLH microcontroller is an excellent choice for developers looking for a cost-effective, low-power, and reliable microcontroller with the advanced features necessary to drive next-generation automotive and industrial applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3051 $52.8816
37+ $2.7119 $100.3403
58+ $2.6272 $152.3776
79+ $2.5424 $200.8496
102+ $2.4577 $250.6854
137+ $2.2034 $301.8658
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess