EN
  • EN
  • DE

S9KEAZN8ACTG

Part No S9KEAZN8ACTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 16TSSOP / ARM® Cortex®-M0+ Kinetis KEA Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9KEAZN8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935318188574,S9KEAZN8ACTG-ND,568-14592
Standard Package 96
Win Source Part Number 1322981-S9KEAZN8ACTG
Ultra Librarian 3D Model Ultra Librarian S9KEAZN8ACTG CAD Model

Description

The S9KEAZN8ACTG is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications within the automotive, industrial, and consumer electronics markets. This versatile MCU is a member of the Kinetis EA series, which is renowned for its exceptional performance, reliability, and energy efficiency.

Key Features

  • Core: The S9KEAZN8ACTG is built around an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core is known for its low power consumption and efficient instruction set, making it ideal for applications that require both performance and power-saving capabilities.
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of RAM, providing ample space for complex application code and data storage without the need for external memory components.
  • Communication Interfaces: This MCU provides a range of communication options including multiple SPI, I2C, and UART interfaces, allowing for flexible connectivity with peripheral devices and other MCUs.
  • Timers and Counters: The device includes a variety of timers, including a Real-Time Counter (RTC), Periodic Interrupt Timer (PIT), and Pulse Width Modulation (PWM) controllers, which are essential for precise timing and control in embedded systems.
  • Analog Features: The S9KEAZN8ACTG boasts an array of analog modules, including a 12-bit Analog-to-Digital Converter (ADC) and a high-speed comparator, which facilitate the monitoring and control of analog signals within the system.
  • Package: The MCU is offered in a 32-pin QFN package, which is suitable for space-constrained applications while still providing sufficient I/O options for complex designs.

Applications

The versatility of the S9KEAZN8ACTG makes it an excellent choice for a broad spectrum of applications, such as automotive body electronics, sensor fusion, industrial control systems, and smart home devices. Its robust design and comprehensive feature set enable developers to create sophisticated and reliable systems with reduced development time and cost.

Conclusion

In summary, the NXP S9KEAZN8ACTG MCU is a powerful and efficient solution for designers looking to implement advanced features in their embedded systems. With its ARM Cortex-M0+ core, extensive memory, and rich set of peripherals, this MCU stands out as a top choice for a multitude of electronic applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7110 $51.8210
26+ $3.8654 $100.5004
41+ $3.7446 $153.5286
56+ $3.6238 $202.9328
72+ $3.5030 $252.2160
96+ $3.1407 $301.5072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess