EN
  • EN
  • DE

S9S08AW32E5MFDE

Part No S9S08AW32E5MFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48QFN  /  S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S08
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263795-S9S08AW32E5MFDE
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E5MFDE CAD Model

Description

The NXP S9S08AW32E5MFDE is a high-performance microcontroller designed for a wide range of embedded applications. This MCU is part of the S08 family, which is well-known for its robust architecture, enhanced integration, and exceptional efficiency. The S9S08AW32E5MFDE is based on the HCS08 core, which operates at a bus speed of up to 40 MHz, providing the computational power necessary for complex tasks.

Key Features

  • Core: HCS08 CPU at up to 40 MHz bus frequency
  • Flash Memory: 32 KB, allowing ample space for application code
  • RAM: 2 KB, providing sufficient working memory for data processing
  • EEPROM: 1 KB, ideal for non-volatile data storage
  • ADC: 10-bit analog-to-digital converter, enabling accurate analog signal measurement
  • Communication Interfaces: Includes I2C, SCI, and SPI modules for versatile peripheral connectivity
  • Timers: Multiple 16-bit timers with a range of features for precise event management
  • Power Supply: Designed to operate between 2.7V to 5.5V, suitable for battery-powered and portable devices

Applications

The S9S08AW32E5MFDE is adept at handling applications that require a mix of real-time performance, low power consumption, and connectivity. It is an excellent choice for industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

Package and Quality

This microcontroller comes in a 44-pin QFP package, which is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that the S9S08AW32E5MFDE meets the stringent requirements of industrial and automotive-grade products, offering reliability and longevity for critical applications.

Development and Support

NXP provides comprehensive development support for the S9S08AW32E5MFDE, with a wide range of development tools, software libraries, and documentation. This ensures a smooth development process, from initial prototyping to final product deployment.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess