EN
  • EN
  • DE

S9S08AW48E5CFGE

Part No S9S08AW48E5CFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number S9S08
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 311172-S9S08AW48E5CFGE
Ultra Librarian 3D Model Ultra Librarian S9S08AW48E5CFGE CAD Model

Description

The NXP S9S08AW48E5CFGE is a robust and versatile microcontroller that forms part of the S08 family, renowned for its high performance and reliability in a wide range of applications. This microcontroller is designed to meet the demanding requirements of automotive, industrial, and consumer applications where efficient data processing and control are paramount.

Key Features

  • Core: The S9S08AW48E5CFGE features an 8-bit HCS08 central processing unit (CPU) which provides a perfect balance between speed and power consumption, with a maximum CPU frequency of 40 MHz.
  • Flash Memory: It comes equipped with 48 KB of on-chip flash memory, which is ideal for storing firmware and applications that require quick, reliable access to code.
  • RAM: With 2 KB of Random Access Memory (RAM), this microcontroller offers ample space for data manipulation and buffer storage.
  • I/O Ports: Multiple Input/Output ports with high current sink/source capability make it easy to interface with a variety of peripherals and sensors.
  • Analog to Digital Converter: The integrated 10-bit Analog to Digital Converter (ADC) enables precise measurement of analog signals, which is critical for sensor-based applications.
  • Timers: Several timers, including an 8-channel timer/pulse-width modulator (TPM), enhance the capability to manage time-critical tasks and PWM applications.
  • Communication Interfaces: It supports versatile communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with other devices.
  • Operating Voltage: The microcontroller operates over a wide voltage range from 2.7V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: Designed to withstand extreme conditions, it operates within a temperature range of -40°C to 85°C, ensuring reliability across various environments.
  • Packaging: The device is available in an 80-QFP (Quad Flat Package), which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.

Applications

The S9S08AW48E5CFGE is suited for a broad array of applications, including automotive control systems, industrial automation, home appliances, and consumer electronics. Its robust feature set ensures that engineers can design flexible and powerful systems with reduced development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3926 $58.7482
17+ $6.8863 $117.0671
26+ $6.6710 $173.4460
36+ $6.4558 $232.4088
47+ $6.2406 $293.3082
62+ $5.5951 $346.8962
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess