EN
  • EN
  • DE

S9S08AW60E5MFGER

Part No S9S08AW60E5MFGER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 1094205-S9S08AW60E5MFGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08AW60E5MFGER CAD Model

Description

NXP S9S08AW60E5MFGER Microcontroller

The NXP S9S08AW60E5MFGER is a high-performance microcontroller designed to cater to a wide range of embedded applications. This device is part of the S08 family, which is renowned for its robust architecture, enhanced integration, and exceptional efficiency. The S9S08AW60E5MFGER is built on NXP's HCS08 core, operating at a maximum frequency of 40 MHz, which provides the computational power necessary for complex tasks while maintaining low power consumption.

With 60KB of flash memory, the S9S08AW60E5MFGER offers ample space for application code and data storage, ensuring that developers have the resources they need to implement sophisticated programs. The microcontroller also boasts 2KB of RAM, which facilitates smooth and efficient operation even when handling multiple processes simultaneously.

This microcontroller features a rich set of peripherals that enhance its versatility in various applications. It includes multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with multiple channels, and a serial communications interface supporting I2C, SPI, and SCI protocols. These features make it an ideal choice for industrial control systems, automotive applications, consumer electronics, and more.

The S9S08AW60E5MFGER is designed with reliability in mind, incorporating features such as a watchdog timer and a low-voltage detection system to ensure consistent performance and to protect against system failures. Additionally, it supports a wide operating voltage range from 2.7V to 5.5V, allowing for flexibility in power supply design.

For development and debugging purposes, the microcontroller comes with an integrated background debugging system (BDM) that simplifies the process of program development by providing a convenient way to load and debug code directly on the device.

Encased in a 32-pin QFN package, the S9S08AW60E5MFGER is compact and suitable for space-constrained applications. Its robust design and extensive feature set make it a reliable and powerful solution for designers looking to develop advanced and efficient systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7838 $58.7028
15+ $8.0277 $120.4155
23+ $7.7768 $178.8664
31+ $7.5260 $233.3060
40+ $7.2751 $291.0040
54+ $6.5225 $352.2150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess