EN
  • EN
  • DE

S9S08DZ128F2MLH

Part No S9S08DZ128F2MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663252-S9S08DZ128F2MLH
Ultra Librarian 3D Model Ultra Librarian S9S08DZ128F2MLH CAD Model

Description

NXP S9S08DZ128F2MLH Microcontroller

The NXP S9S08DZ128F2MLH is a highly integrated and efficient microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This microcontroller is part of NXP's S08D family and is built on the HCS08 core, which is known for its robust performance and low-power consumption.

Key Features

  • CPU: At the heart of the S9S08DZ128F2MLH is an 8-bit HCS08 central processing unit (CPU) with a maximum bus frequency of 40 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It boasts 128 KB of on-chip flash memory, which is ideal for storing large applications, and 8 KB of RAM for efficient data handling.
  • Advanced Timer: The microcontroller includes a rich set of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module for precise event timing and pulse generation.
  • Communication Interfaces: It offers multiple communication options such as two Serial Communications Interface (SCI) modules, one Serial Peripheral Interface (SPI) module, and an Inter-Integrated Circuit (I2C) bus, enabling easy integration with other components and peripherals.
  • Analog-to-Digital Converter: An integrated 12-channel, 12-bit Analog-to-Digital Converter (ADC) allows the microcontroller to convert analog signals into digital data for processing, making it suitable for sensor-based applications.
  • Operating Voltage: The device operates at a voltage range of 2.7V to 5.5V, accommodating a variety of power sources and conditions.
  • Temperature Range: It is designed to perform optimally within an extended temperature range of -40°C to 105°C, ensuring reliability in harsh environments.
  • Packaging: The S9S08DZ128F2MLH comes in a 64 LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the S9S08DZ128F2MLH makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices

With its robust feature set and flexible interfacing options, the NXP S9S08DZ128F2MLH microcontroller is a reliable and cost-effective solution for developers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9670 $55.7690
16+ $6.5371 $104.5936
24+ $6.3328 $151.9872
33+ $6.1285 $202.2405
43+ $5.9242 $254.7406
57+ $5.3114 $302.7498
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess