EN
  • EN
  • DE

S9S08DZ32F2MLF

Part No S9S08DZ32F2MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893366-S9S08DZ32F2MLF
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32F2MLF CAD Model

Description

The NXP S9S08DZ32F2MLF is a robust and versatile 8-bit microcontroller that offers a perfect blend of performance, power efficiency, and peripheral set for a wide range of applications. This microcontroller is part of the S08D family, which is well-known for its high degree of integration and comprehensive feature set.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum bus frequency of 40 MHz, delivering impressive processing capabilities for complex algorithms and control tasks.
  • Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles, providing ample space for application code and data storage.
  • RAM: 2 KB of Random Access Memory (RAM), enabling efficient data manipulation and buffer storage.
  • Timers: Multiple timing and control functions including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
  • Communication Interfaces: A rich set of communication interfaces such as I²C, SPI, and SCI (UART), allowing for easy integration into communication networks and peripheral devices.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for accurate analog signal measurement and conversion to digital format.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, suitable for battery-operated and power-sensitive applications.
  • Package: 48-pin LQFP (Low Profile Quad Flat Package), which is compact and ideal for space-constrained applications.
  • Temperature Range: Industrial operational temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The S9S08DZ32F2MLF is designed to cater to a broad spectrum of applications, including but not limited to industrial control, automotive systems, consumer electronics, and medical devices. Its rich set of peripherals and low power consumption make it an excellent choice for both simple and complex tasks requiring a reliable microcontroller solution.

Support and Resources

NXP provides extensive support and resources for the S9S08DZ32F2MLF, including development tools, software libraries, and application notes to facilitate product development and accelerate time-to-market for designers and engineers.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess