EN
  • EN
  • DE

S9S08DZ48F2CLH

Part No S9S08DZ48F2CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893368-S9S08DZ48F2CLH
Ultra Librarian 3D Model Ultra Librarian S9S08DZ48F2CLH CAD Model

Description

The NXP S9S08DZ48F2CLH is a versatile and powerful 8-bit microcontroller that is part of the HCS08 family, designed to offer a cost-effective solution for a wide range of embedded applications. This microcontroller combines high-performance data processing capabilities with robust peripheral features, making it an ideal choice for automotive and industrial control systems, consumer electronics, and smart sensor applications.

Key Features:

  • CPU: At the core of the S9S08DZ48F2CLH is a high-speed HCS08 CPU, which operates at up to 40 MHz. This CPU provides a balanced architecture with an efficient instruction set and fetching capabilities that ensure smooth and fast program execution.
  • Flash Memory: The device comes equipped with 48 KB of on-chip flash memory, which is ideal for storing application code. The flash memory is partitioned to allow for easy firmware updates and is designed to maintain data integrity and reliability over the product's lifespan.
  • RAM: With 2 KB of RAM, the S9S08DZ48F2CLH offers sufficient space for data buffering and efficient handling of complex algorithms and data structures.
  • Robust I/O Capabilities: The microcontroller features a rich set of input/output options, including multiple general-purpose I/O pins, which can be configured for various functions and interfacing requirements.
  • Timers and Counters: Onboard timers, including an enhanced capture/compare timer and real-time interrupt timer, provide precise timing and control for various tasks such as pulse width modulation (PWM) and event counting.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for accurate analog signal measurements, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The S9S08DZ48F2CLH supports multiple communication protocols, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, facilitating easy integration with other components and peripherals.
  • Operating Voltage: This microcontroller operates within a range of 2.7V to 5.5V, providing flexibility in power supply design and ensuring compatibility with a variety of external devices.
  • Temperature Range: The device is specified for operation over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The NXP S9S08DZ48F2CLH is packaged in a compact 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still offering ample connectivity for a host of peripherals. With its combination of performance, memory, and peripheral integration, the S9S08DZ48F2CLH microcontroller is an excellent choice for designers looking to balance cost and capabilities in their embedded system designs.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2145 $51.4320
38+ $2.6375 $100.2250
59+ $2.5551 $150.7509
81+ $2.4727 $200.2887
105+ $2.3903 $250.9815
140+ $2.1430 $300.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess