EN
  • EN
  • DE

S9S08DZ48F2MLFR

Part No S9S08DZ48F2MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932885-S9S08DZ48F2MLFR
Ultra Librarian 3D Model Ultra Librarian S9S08DZ48F2MLFR CAD Model

Description

The NXP S9S08DZ48F2MLFR is a robust and versatile microcontroller that is part of the S08DZ series, designed to cater to a wide range of applications requiring efficient and reliable processing capabilities. This high-performance microcontroller is built on the HCS08 core and operates at a maximum frequency of 40 MHz, providing a perfect balance between speed and power consumption.

Key Features:

  • Core: HCS08 8-bit
  • Maximum Operating Frequency: 40 MHz
  • Program Memory Size: 48 KB Flash
  • RAM Size: 2 KB
  • EEPROM Size: 256 Bytes
  • Number of I/O Pins: 38
  • Package: 64-LQFP
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 2.7V to 5.5V

With an integrated 48 KB flash memory, the S9S08DZ48F2MLFR offers ample space for complex programs and algorithms. The 2 KB of RAM and 256 Bytes of EEPROM provide sufficient temporary and non-volatile storage for data-intensive operations. The microcontroller also boasts 38 I/O pins, allowing for a wide array of peripherals to be connected, enhancing its adaptability for various applications.

The S9S08DZ48F2MLFR is housed in a 64-LQFP (Low Profile Quad Flat Package), ensuring a compact footprint while still offering sufficient pin accessibility for most applications. It is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

This microcontroller is an ideal choice for applications in automotive control systems, industrial automation, consumer electronics, and more, where reliability and efficiency are paramount. Its broad supply voltage range of 2.7V to 5.5V provides flexibility in power supply design, making it compatible with both battery-powered and mains-connected devices.

The S9S08DZ48F2MLFR from NXP is a testament to the company's commitment to providing high-quality and high-performance integrated circuits that meet the evolving needs of modern electronics.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2998 $61.7988
14+ $8.4513 $118.3182
22+ $8.1871 $180.1162
30+ $7.9230 $237.6900
38+ $7.6590 $291.0420
51+ $6.8666 $350.1966
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess