EN
  • EN
  • DE

S9S08DZ60F2VLH

Part No S9S08DZ60F2VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932886-S9S08DZ60F2VLH
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60F2VLH CAD Model

Description

The NXP S9S08DZ60F2VLH is a versatile and powerful microcontroller that is part of the HCS08 family, designed for a broad range of applications. This microcontroller is built on a high-performance HCS08 core, which operates at a maximum frequency of 40 MHz, providing robust processing capabilities for complex tasks.

Key Features

  • Core: HCS08 8-bit
  • Frequency: Up to 40 MHz
  • Flash Memory: 60 KB
  • RAM: 4 KB
  • Voltage Range: 2.7V to 5.5V
  • I/O Pins: 50
  • Communication Interfaces: I2C, SPI, SCI
  • Timers: Multiple 16-bit timers
  • Temperature Range: -40°C to 85°C
  • Package: LQFP-64

The S9S08DZ60F2VLH comes equipped with 60 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 4 KB of RAM for efficient data processing. The device supports a wide voltage range from 2.7V to 5.5V, making it suitable for battery-powered and variable voltage applications.

With 50 general-purpose I/O pins, this microcontroller offers ample connectivity for interfacing with sensors, actuators, and other peripherals. Its communication capabilities include I2C, SPI, and SCI interfaces, allowing for easy integration into embedded systems requiring serial communication with external devices.

For timing-related applications, the S9S08DZ60F2VLH is equipped with multiple 16-bit timers, which can be used for PWM, input capture, output compare, and various other timing functions. The device's operational temperature range of -40°C to 85°C ensures reliable performance in extreme environments.

The microcontroller is packaged in a compact 64-pin LQFP (Low-Profile Quad Flat Package), providing a balance between board space savings and ease of handling during assembly. This makes it an excellent choice for space-constrained applications that require a high-functionality microcontroller.

Whether it's for industrial control systems, automotive applications, consumer electronics, or IoT devices, the NXP S9S08DZ60F2VLH microcontroller is engineered to meet the demands of today's complex embedded designs.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess