EN
  • EN
  • DE

S9S08EL16F1VTJR

Part No S9S08EL16F1VTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15250-6, 568-15250-2, 568-15250-1, S9S08EL16F1VTJR-ND, 935319633534
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893374-S9S08EL16F1VTJR
Ultra Librarian 3D Model Ultra Librarian S9S08EL16F1VTJR CAD Model

Description

NXP S9S08EL16F1VTJR Microcontroller

The NXP S9S08EL16F1VTJR is a powerful and versatile microcontroller that is part of the S08 family of 8-bit MCUs. Designed to deliver exceptional performance with low power consumption, this microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics. With its robust feature set and compact design, the S9S08EL16F1VTJR is engineered to meet the demanding requirements of today's sophisticated electronic devices.

Key Features

  • CPU: The S9S08EL16F1VTJR is built around the HCS08 core, which operates at a bus speed of up to 20 MHz. This core is designed for high-speed processing and efficient control tasks.
  • Flash Memory: It comes equipped with 16 KB of on-chip flash memory, providing ample space for application code and data storage. The flash memory is also highly reliable and supports in-circuit programming.
  • RAM: With 1 KB of RAM, this microcontroller offers enough temporary data storage for intermediate processing and variables.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) ports, enabling connectivity with a variety of peripherals and sensors.
  • Timers: It includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate timing operations and PWM control, which is essential for motor control and other precision tasks.
  • Communication Interfaces: The microcontroller supports various communication protocols, including I²C, SCI (UART), and SPI, allowing for easy integration into communication networks and interfacing with other devices.
  • Analog-to-Digital Converter: An integrated 12-channel, 12-bit ADC enables the microcontroller to process analog signals, making it suitable for sensor reading and data acquisition.
  • Temperature Range: The S9S08EL16F1VTJR operates over an industrial temperature range, ensuring reliable performance under various environmental conditions.
  • Packaging: The microcontroller is available in a 48-pin LQFP package, which is compact and suitable for space-constrained applications.

Whether you are developing a complex industrial system or an innovative consumer product, the NXP S9S08EL16F1VTJR microcontroller offers the computational power, memory capacity, and connectivity options needed to create efficient and reliable solutions. Its integration of essential peripherals and ease of use make it a top choice for engineers and designers looking to push the boundaries of 8-bit microcontroller applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4950 $60.4450
26+ $4.5087 $117.2262
40+ $4.3679 $174.7160
55+ $4.2270 $232.4850
71+ $4.0861 $290.1131
95+ $3.6634 $348.0230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess