EN
  • EN
  • DE

S9S08QD4J1CSC

Part No S9S08QD4J1CSC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tube
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number S9S08
Standard Package 98 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 311221-S9S08QD4J1CSC
Ultra Librarian 3D Model Ultra Librarian S9S08QD4J1CSC CAD Model

Description

The NXP S9S08QD4J1CSC microcontroller is a highly integrated and efficient solution designed for embedded applications requiring a balance between performance and power consumption. This sophisticated piece of technology is part of NXP's S08 family and is built on a robust HCS08 core that operates at a frequency of up to 20 MHz.

Key Features:

  • Core: 8-bit HCS08 CPU core with a maximum operating frequency of 20 MHz, providing a solid foundation for both simple and complex tasks.
  • Flash Memory: 4 KB of on-chip flash memory, allowing for reliable storage of the application code.
  • RAM: 256 Bytes of RAM, enabling efficient handling of temporary data and buffer storage.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for versatile connectivity options with peripherals and other devices.
  • Timers: Integrated 8-bit and 16-bit timers for precise event measurement and system timing functions.
  • Analog-to-Digital Converter (ADC): Onboard ADC with multiple channels for interfacing with analog sensors and converting their signals to digital values.
  • Communication Interfaces: Comprehensive communication support with I2C, SPI, and SCI (UART) modules for serial data exchange with other microcontrollers and peripherals.
  • Operating Voltage: Designed to operate within a range of 2.7V to 5.5V, ensuring compatibility with a variety of power sources and environments.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for operation in harsh conditions.
  • Packaging: Available in a compact 8-pin SOIC package, making it ideal for space-constrained applications.

Applications:

The versatility of the NXP S9S08QD4J1CSC makes it an excellent choice for a wide range of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and IoT devices. Its low-power operation coupled with robust communication features make it particularly well-suited for battery-operated devices and smart sensors.

Conclusion:

Overall, the NXP S9S08QD4J1CSC microcontroller is a powerful and flexible solution that provides a rich set of features to meet the demands of modern embedded systems. Its integration of essential peripherals, memory, and communication interfaces, along with its compact form factor, make it a valuable component for designers looking to optimize their products for performance and power efficiency.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2613 $63.0650
115+ $1.0349 $119.0135
175+ $1.0025 $175.4375
240+ $0.9702 $232.8480
310+ $0.9379 $290.7490
415+ $0.8408 $348.9320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess