EN
  • EN
  • DE

S9S08RNA32W1VLC

Part No S9S08RNA32W1VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-14971, 935315499557, S9S08RNA32W1VLC-ND
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893395-S9S08RNA32W1VLC
Ultra Librarian 3D Model Ultra Librarian S9S08RNA32W1VLC CAD Model

Description

Introducing the NXP S9S08RNA32W1VLC Microcontroller

The NXP S9S08RNA32W1VLC is a high-performance microcontroller designed for a wide range of applications that require robust operation, low power consumption, and a rich set of features. This device is part of the 8-bit S08 family and is built on NXP's proven HCS08 core, which offers exceptional speed and efficiency.

Key Features

  • Advanced CPU: At the heart of the S9S08RNA32W1VLC is an HCS08 CPU with up to 40 MHz bus frequency, delivering the power and flexibility needed for complex tasks and real-time processing.
  • Memory: The device comes with 32 KB of flash memory and 2 KB of RAM, providing ample space for application code and data storage without the need for external memory components.
  • Rich Peripherals: A suite of onboard peripherals enhances the microcontroller's capabilities. These include an 8-channel 10-bit analog-to-digital converter (ADC), two SCI (Serial Communication Interface) modules, an SPI (Serial Peripheral Interface) module, and an I2C (Inter-Integrated Circuit) module for versatile communication options.
  • Robust Timers: The inclusion of an 8-channel timer/pulse-width modulator (TPM) allows for precise timing control and PWM applications, essential for motor control and other time-sensitive operations.
  • Low Power Modes: Multiple power-saving modes, such as stop and wait modes, help to reduce power consumption and extend battery life in portable applications.
  • Development Support: NXP provides a comprehensive development ecosystem, including software libraries, development boards, and integrated development environments (IDEs) for rapid prototyping and development.

Applications

The S9S08RNA32W1VLC is ideal for a variety of applications, including industrial control systems, home automation, consumer electronics, automotive systems, and more. Its robust feature set and low-power operation make it particularly well-suited for sensor management, data acquisition, and IoT (Internet of Things) devices where efficiency and reliability are paramount.

Quality and Reliability

NXP is known for its commitment to quality, and the S9S08RNA32W1VLC is no exception. Built to high standards and thoroughly tested, this microcontroller is designed to perform reliably in challenging environments and over extended product lifecycles.

Whether you are developing a new product or upgrading an existing system, the NXP S9S08RNA32W1VLC offers the performance and features needed to create innovative and efficient solutions.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4210 $50.8410
51+ $1.9865 $101.3115
78+ $1.9244 $150.1032
108+ $1.8623 $201.1284
139+ $1.8002 $250.2278
186+ $1.6140 $300.2040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess