EN
  • EN
  • DE

S9S08RNA48W1MLC

Part No S9S08RNA48W1MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 32LQFP  /  S08 series Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Other Names 935311945557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263815-S9S08RNA48W1MLC
Ultra Librarian 3D Model Ultra Librarian S9S08RNA48W1MLC CAD Model

Description

The NXP S9S08RNA48W1MLC is a highly integrated and efficient microcontroller that is part of the S08 family, designed to cater to a wide array of applications, ranging from industrial control systems to automotive applications. This powerful microcontroller combines performance with low power consumption, making it an ideal choice for designers looking to optimize their systems for energy efficiency and reliability.

Key Features

  • Core: The device features an HCS08 CPU core with a maximum CPU frequency of 40 MHz, providing the balance between processing power and power consumption.
  • Memory: Equipped with 48 KB of flash memory, the S9S08RNA48W1MLC offers ample space for application code and data storage, along with 2 KB of RAM for efficient data manipulation.
  • I/O Options: It boasts a rich set of input/output options including multiple general-purpose input/output pins (GPIOs), which can be programmed to support various peripheral functions.
  • Timers: The microcontroller includes a range of timers such as an 8-channel, 16-bit timer/pulse-width modulator (TPM) which is essential for precise control in applications like motor control and PWM generation.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) allows for accurate measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports multiple communication protocols, including I²C, SPI, and SCI, facilitating easy connectivity with other devices and sensors.
  • Package: The S9S08RNA48W1MLC comes in a compact 32-pin QFN package, making it suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the NXP S9S08RNA48W1MLC microcontroller makes it a prime candidate for a diverse set of applications. It's particularly well-suited for automotive control systems, home appliances, industrial automation, and any application requiring a robust, low-power MCU with a rich set of peripherals and I/O capabilities.

Conclusion

In summary, the NXP S9S08RNA48W1MLC microcontroller is a feature-packed component that offers designers a flexible and powerful solution for a multitude of embedded system applications. Its combination of processing power, memory capacity, and extensive peripheral set, all within a low-power design, makes it a smart choice for today's energy-conscious electronic designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess