EN
  • EN
  • DE

S9S08SG16E1VTL

Part No S9S08SG16E1VTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28TSSOP / S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number S9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935309969574,S9S08SG16E1VTL-ND,568-14605
Standard Package 50
Win Source Part Number 1318723-S9S08SG16E1VTL
Ultra Librarian 3D Model Ultra Librarian S9S08SG16E1VTL CAD Model

Description

NXP S9S08SG16E1VTL Microcontroller

The NXP S9S08SG16E1VTL is a versatile and powerful microcontroller that forms part of the S08 family of 8-bit MCUs. Designed for a wide range of applications, it is particularly well-suited for automotive and industrial control systems, home appliances, and smart sensors. This microcontroller is built on NXP's high-performance HCS08 core, which operates at a maximum frequency of 40 MHz, providing the computational power necessary for complex tasks.

Key Features:

  • Core: HCS08
  • Max CPU Frequency: 40 MHz
  • Flash Memory: 16 KB
  • RAM: 1 KB
  • Voltage Range: 2.7V to 5.5V
  • I/O Pins: 25
  • Timers: Two 8-bit and one 16-bit
  • Communication Interfaces: SCI (Serial Communication Interface), SPI (Serial Peripheral Interface)
  • Package: TSSOP 16

With its robust flash memory, the S9S08SG16E1VTL allows for reliable storage of application code and data, ensuring stable performance even in harsh environments. The inclusion of 1 KB of RAM provides adequate space for data manipulation and buffer storage, which is essential for real-time processing applications.

The microcontroller's wide voltage range (2.7V to 5.5V) offers flexibility in power supply design, making it suitable for battery-operated devices as well as those connected to a power grid. The 25 I/O pins provide ample connectivity for sensors, actuators, and other peripherals, allowing for a highly customizable and expandable system design.

Timers are critical for applications requiring precise timing and control, and the S9S08SG16E1VTL comes equipped with two 8-bit and one 16-bit timer, enabling a variety of timing operations and pulse width modulation (PWM) functionalities. The availability of SCI and SPI communication interfaces facilitates easy integration with other components and systems, supporting both synchronous and asynchronous serial data transfer.

Encased in a compact TSSOP 16 package, the S9S08SG16E1VTL is designed to minimize space on printed circuit boards, making it an excellent choice for space-constrained applications without compromising on performance or features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9124 $58.9488
29+ $4.0309 $116.8961
45+ $3.9048 $175.7160
62+ $3.7789 $234.2918
80+ $3.6530 $292.2400
106+ $3.2750 $347.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess