EN
  • EN
  • DE

S9S08SG8E2CTGR

Part No S9S08SG8E2CTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S08
Package Reel - TR
Number of I/O 12
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851498-S9S08SG8E2CTGR
Ultra Librarian 3D Model Ultra Librarian S9S08SG8E2CTGR CAD Model

Description

Product Overview: NXP S9S08SG8E2CTGR Microcontroller

The NXP S9S08SG8E2CTGR is a robust and versatile 8-bit microcontroller designed to cater to a wide array of applications, ranging from consumer electronics to industrial control systems. This powerful MCU is part of the S08 family, which is well-known for its high performance, reliability, and efficiency.

At the heart of the S9S08SG8E2CTGR is a HCS08 core that operates at a maximum frequency of 40MHz. It is equipped with 8KB of flash memory, providing ample space for application code, and 512 Bytes of RAM for efficient data processing. The flash memory is highly reliable, with a typical endurance of 100,000 write/erase cycles and data retention of 15 years at room temperature, which ensures the longevity and stability of applications over time.

The device features a rich set of peripherals that enhance its functionality. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for precise measurement of analog signals. For communication purposes, the MCU provides a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I2C) bus, facilitating easy data exchange with other devices and sensors.

The S9S08SG8E2CTGR is designed with power efficiency in mind, supporting a range of low-power modes, which makes it an excellent choice for battery-powered and portable applications. The MCU operates over a wide voltage range of 2.7V to 5.5V, allowing for flexible power supply options and compatibility with various external components.

For security and integrity of the application, the microcontroller integrates a watchdog timer and a clock monitor. Additionally, it provides a background debugging system and a single-wire background debug interface for in-circuit programming and debugging, significantly simplifying development and reducing time-to-market.

The S9S08SG8E2CTGR comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications while still offering the necessary I/O ports and functionality for complex tasks. With its combination of performance, power efficiency, and extensive feature set, the NXP S9S08SG8E2CTGR microcontroller is an ideal choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2844 $51.3760
95+ $1.0539 $100.1205
150+ $1.0209 $153.1350
205+ $0.9880 $202.5400
265+ $0.9551 $253.1015
355+ $0.8563 $303.9865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess