EN
  • EN
  • DE

S9S08SL8F1CTJR

Part No S9S08SL8F1CTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I²C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 5,000 pcs
Win Source Part Number 1383380-S9S08SL8F1CTJR
Ultra Librarian 3D Model Ultra Librarian S9S08SL8F1CTJR CAD Model

Description

The NXP S9S08SL8F1CTJR microcontroller is a highly efficient, 8-bit MCU designed for low-power, cost-sensitive applications. It is part of the S08 family of microcontrollers that are known for their robust performance and versatility in handling a wide range of embedded tasks.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) that offers a maximum CPU frequency of 40MHz, providing a balance between processing power and power consumption.
  • Flash Memory: Equipped with 8KB of on-chip flash memory, this microcontroller allows for ample space to store application code and data.
  • RAM: 512 Bytes of Random Access Memory (RAM) for efficient data handling and temporary data storage during operation.
  • Input/Output: Multiple General Purpose Input/Output (GPIO) pins for interfacing with a variety of peripherals and external devices.
  • Timers: Includes an 8-channel, 16-bit timer/pulse width modulator (TPM) for precise timing operations and PWM applications.
  • Analog-to-Digital Converter: An integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels enables the microcontroller to interface seamlessly with analog sensors and devices.
  • Communication Interfaces: Comes with a range of communication options including I2C, SPI, and SCI (UART) for versatile connectivity with other components and systems.
  • Power Management: Features multiple power-saving modes, including stop and wait modes, which are essential for battery-operated and power-conscious applications.

Applications

The S9S08SL8F1CTJR microcontroller is suitable for a diverse array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and smart sensors. Its low-power operation and rich set of features make it ideal for portable devices and systems that require reliable performance with minimal energy consumption.

Package and Quality

This MCU is available in a 20-pin TSSOP package, which allows for compact board designs. NXP's commitment to quality ensures that the S9S08SL8F1CTJR microcontroller meets the stringent requirements of the industry, providing reliability and longevity for products that use this versatile MCU.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4030 $59.4330
27+ $4.4333 $119.6991
41+ $4.2948 $176.0868
56+ $4.1562 $232.7472
72+ $4.0177 $289.2744
97+ $3.6020 $349.3940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess