EN
  • EN
  • DE

SN65HVD231QDG4

Part No SN65HVD231QDG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65HVD231
Other Names 2156-SN65HVD231QDG4,296-39177,SN65HVD231QDG4,TEXTISSN65HVD231QDG4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261419-SN65HVD231QDG4
Ultra Librarian 3D Model Ultra Librarian SN65HVD231QDG4 CAD Model

Description

The SN65HVD231QDG4 is a robust CAN (Controller Area Network) transceiver from Texas Instruments, designed to operate in harsh automotive and industrial environments. This high-performance device facilitates communication in CAN networks, meeting the requirements of the ISO 11898-2 standard. It is particularly suitable for applications requiring high-speed data transfer with data rates up to 1 Mbps.

Key Features

  • Compatibility: Fully compatible with the ISO 11898-2 standard, ensuring reliable communication in CAN systems.
  • Speed: Capable of data transmission rates up to 1 Mbps, making it suitable for high-speed CAN applications.
  • Low Power: Features a low current standby mode, which reduces power consumption when the network is idle.
  • Protection: Equipped with thermal shutdown and open-circuit fail-safe design, enhancing the device's reliability and longevity.
  • ESD Protection: Offers robust Electrostatic Discharge (ESD) protection, ensuring stability and performance in electrically noisy environments.
  • Bus-Pin Fault Protection: Provides -27V to 40V bus fault protection, safeguarding the transceiver against incorrect connections and other electrical faults.

Applications

The SN65HVD231QDG4 is ideal for a diverse range of applications, including:

  • Automotive networks
  • Industrial automation systems
  • Building automation
  • Medical equipment
  • Heavy machinery

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.0V to 3.6V
Operating Temperature Range -40°C to 125°C
Package Type SOIC (8)
Signaling Rate (Max) 1 Mbps

Overall, the SN65HVD231QDG4 transceiver from Texas Instruments is a reliable and versatile solution for CAN network communication, offering a balance of high-speed data transfer, protection features, and low-power operation.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2065 $51.3040
34+ $3.0036 $102.1224
52+ $2.9021 $150.9092
75+ $2.6992 $202.4400
97+ $2.5977 $251.9769
121+ $2.4962 $302.0402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,790 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess