EN
  • EN
  • DE
  • IT

S9S12DG12W2CPVE

Part No S9S12DG12W2CPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP  /  HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Not For New Designs
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935310272557
Standard Package 300
Win Source Part Number 988225-S9S12DG12W2CPVE
Ultra Librarian 3D Model Ultra Librarian S9S12DG12W2CPVE CAD Model

Description

The NXP S9S12DG12W2CPVE is a highly integrated, single-chip microcontroller designed for automotive and industrial applications. This powerful microcontroller is part of the HCS12D family, which is well-known for its robust architecture, rich set of features, and exceptional performance in demanding environments.

Key Features

  • Core: The S9S12DG12W2CPVE is built around the 16-bit HCS12 core, which operates at up to 25 MHz. This core is optimized for fast processing and low-power consumption, making it a reliable choice for a wide range of applications.
  • Memory: It comes with 128 KB of flash memory, which provides ample space for complex application code, and 8 KB of RAM for efficient data handling.
  • Advanced I/O Capabilities: The microcontroller includes a rich set of input/output options such as multiple digital I/O ports, analog-to-digital converters (ADCs), and timers. These features enable the microcontroller to interface with sensors, actuators, and other peripheral devices.
  • Communication Interfaces: With integrated communication interfaces such as CAN, SPI, and SCI, the S9S12DG12W2CPVE ensures seamless data exchange with other components in a system, which is crucial for modern embedded systems.
  • Package: The device is available in a 112-pin LQFP package, which offers a compact footprint while allowing for sufficient pin access for the numerous I/O functions.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments typical in automotive and industrial applications.
  • Robustness: The S9S12DG12W2CPVE is designed to meet the rigorous demands of automotive applications and is compliant with industry standards for reliability and quality.

Applications

The versatility of the NXP S9S12DG12W2CPVE makes it ideal for a variety of applications, including body control modules, engine control units, automotive dashboards, industrial control systems, and much more. Its robust design and extensive feature set enable developers to create sophisticated systems that require real-time control, connectivity, and reliability.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess