EN
  • EN
  • DE
  • IT

S9S12G128F0VLLR

Part No S9S12G128F0VLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit S12 CISC 128KB Flash 5V Automotive 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Reel package
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 3.13 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793782-S9S12G128F0VLLR
Popularity Medium
Supply and Demand Status Limited
Family Name S9S12G
Introduction Date November 15, 2011
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S12G128F0VLLR CAD Model

Description

Introducing the NXP S9S12G128F0VLLR Microcontroller

The NXP S9S12G128F0VLLR is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful MCU is part of the S12G Microcontroller family, which is well-known for its robust design, exceptional reliability, and cutting-edge features. It is specifically engineered to meet the rigorous demands of modern control systems.

Key Features of the S9S12G128F0VLLR:

  • Advanced MCU Core: At the heart of the S9S12G128F0VLLR is the HCS12 core, which operates at a maximum frequency of 25 MHz, providing the computational power necessary for complex tasks.
  • Memory: The device is equipped with 128 KB of flash memory and 8 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Digital and Analog Modules: It includes a rich set of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), a 12-bit analog-to-digital converter (ADC), and a timer module for PWM generation and timing operations.
  • Input/Output: The microcontroller features up to 70 general-purpose input/output (GPIO) pins, providing flexibility in interfacing with sensors, actuators, and other electronic components.
  • Package: The S9S12G128F0VLLR comes in a 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Single-Voltage Supply: Its single-voltage power supply (5V) simplifies system power design.

Applications:

The versatility of the S9S12G128F0VLLR microcontroller makes it ideal for a range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Body control modules
  • Home appliance controllers

With its robust feature set and high reliability, the NXP S9S12G128F0VLLR is a microcontroller that delivers performance and durability for sophisticated electronic designs. Whether you're developing automotive electronics or designing a complex industrial system, this MCU provides the capabilities you need to create efficient and reliable solutions.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4724 $59.7792
19+ $6.1312 $116.4928
30+ $5.9397 $178.1910
41+ $5.7481 $235.6721
52+ $5.5565 $288.9380
70+ $4.9817 $348.7190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess