EN
  • EN
  • DE

S9S12G48F1VLC

Part No S9S12G48F1VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor 12V1
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 26
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 3.13 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1094236-S9S12G48F1VLC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S9S12G48F1VLC CAD Model

Description

The NXP S9S12G48F1VLC is a powerful and versatile microcontroller designed for automotive and industrial applications. It is part of the S12G Microcontroller family, which is well-known for its robust design, exceptional performance, and high level of integration. This microcontroller is built on the proven HCS12X technology, which ensures compatibility with the HCS12 instruction set and offers a seamless upgrade path for existing designs.

Key Features:

  • Core: The S9S12G48F1VLC features a 16-bit HCS12X CPU core that can operate at speeds of up to 50 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with 48 KB of on-chip flash memory, which is highly reliable and allows for in-circuit programming. Additionally, there is 4 KB of RAM available for data storage and processing.
  • Timers: The device includes a rich set of timers, including an 8-channel, 16-bit timer module (TIM), two 8-channel, 16-bit Enhanced Capture Timer (ECT) modules, and a Real-Time Interrupt module.
  • Analog-to-Digital Converter: An integrated 12-bit Analog-to-Digital Converter (ADC) with up to 25 channels enables accurate measurement of analog signals.
  • Communication Interfaces: Multiple communication interfaces are provided, including two MSCAN modules, two SPI modules, and three SCI (UART) modules, facilitating versatile peripheral connectivity.
  • I/O Ports: The microcontroller boasts up to 59 General Purpose I/O (GPIO) pins for interfacing with external devices.
  • Package: It is available in a 100-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it ideal for harsh environments.

The S9S12G48F1VLC is equipped with advanced features such as interrupt controller, background debug module, and a frequency-modulated Phase-Locked Loop (PLL) circuit, which contribute to its high performance and reliability. Its comprehensive feature set makes it an excellent choice for a wide range of applications, including automotive control systems, industrial automation, and sensor interfacing.

With its robust set of peripherals, the S9S12G48F1VLC microcontroller is designed to meet the stringent requirements of modern embedded systems, providing developers with a flexible and powerful platform for their designs.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3786 $50.2716
15+ $6.8748 $103.1220
23+ $6.6599 $153.1777
32+ $6.4451 $206.2432
41+ $6.2303 $255.4423
54+ $5.5857 $301.6278
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess