EN
  • EN
  • DE

S9S12G96F0VLL

Part No S9S12G96F0VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S9S12
Other Names 935323234557
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264205-S9S12G96F0VLL
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0VLL CAD Model

Description

NXP S9S12G96F0VLL Microcontroller

The NXP S9S12G96F0VLL is a high-performance microcontroller designed for automotive and industrial applications. It is part of the S12G Family of 16-bit microcontrollers, which are built on the proven S12 technology, combining the robustness of the S12 core with enhanced peripherals and a flexible memory architecture.

This microcontroller features a 16-bit HCS12 central processing unit (CPU), providing a perfect balance between processing power and energy efficiency. The S9S12G96F0VLL operates at a frequency of up to 50MHz and includes 96KB of flash memory, which is ideal for applications requiring a significant amount of code storage and efficient execution. Additionally, it comes with 8KB of RAM, ensuring smooth multitasking and data handling capabilities.

The device is equipped with a rich set of peripherals, including multiple serial communication interfaces such as SCI, SPI, and I2C modules, which facilitate easy data exchange and connectivity with other components in the system. Moreover, it includes an 8-channel 12-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals, making it suitable for sensor-based applications.

For enhanced control applications, the S9S12G96F0VLL offers an array of timers, including 8-channel and 2-channel timer/pulse-width modulation (PWM) modules. These features enable accurate timing and control for a wide range of tasks, from motor control to complex timing operations.

The microcontroller's robust design includes a single-wire background debug mode (BDM) for easy development and debugging, as well as a watchdog timer to ensure system reliability. Its 112-pin LQFP (Low-Profile Quad Flat Package) ensures a compact footprint while allowing for a sufficient number of I/O ports for interfacing with other components.

With its integrated CAN interface, the S9S12G96F0VLL is particularly suitable for automotive network applications, enabling reliable communication in vehicle control systems. Its operation is guaranteed across a wide temperature range, which is crucial for harsh environment operation.

In summary, the NXP S9S12G96F0VLL microcontroller is a versatile and robust solution for demanding applications that require a mix of high performance, varied peripherals, and reliability in challenging conditions.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess