EN
  • EN
  • DE

S9S12G96F0MLHR

Part No S9S12G96F0MLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
Other Names 935322143528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264237-S9S12G96F0MLHR
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0MLHR CAD Model

Description

Introducing the NXP S9S12G96F0MLHR Microcontroller

The NXP S9S12G96F0MLHR microcontroller is a highly integrated, versatile, and powerful 16-bit MCU designed to cater to a wide range of automotive and industrial applications. This product is part of NXP's S12G family of microcontrollers, which are known for their robust architecture, exceptional performance, and reliability in demanding environments.

Key Features:

  • High-Performance 16-bit HCS12 Core: The S9S12G96F0MLHR is built on the HCS12 core, which operates at a frequency of up to 50 MHz, providing a perfect balance between processing power and power consumption.
  • Memory Configuration: It includes 96 KB of flash memory, allowing ample space for complex applications, and 8 KB of RAM for efficient data handling.
  • Advanced Integration: This microcontroller integrates a variety of peripherals, including two SPI modules, two SCI modules, an I2C module, and an 8-channel 10-bit analog-to-digital converter, enabling designers to build sophisticated systems without the need for additional components.
  • Robust I/O Capabilities: With up to 59 general-purpose I/O pins, the S9S12G96F0MLHR offers flexibility in interfacing with external devices and customizing the functionality for specific application needs.
  • Automotive-Qualified: The device is AEC-Q100 qualified, ensuring it meets the stringent requirements for automotive-grade components, including reliability and performance under extreme conditions.
  • Package and Temperature Range: The microcontroller comes in a 64-LQFP package and is specified for an extended temperature range of -40°C to +125°C, suitable for harsh environments.

Applications:

The versatility of the NXP S9S12G96F0MLHR makes it an ideal choice for a broad spectrum of applications. It is particularly suited for automotive control units, industrial control systems, sensor networks, and any application requiring a robust MCU with a rich set of features. Its integrated peripherals and high-speed processing capabilities enable developers to design systems that are both powerful and cost-effective.

Conclusion:

The NXP S9S12G96F0MLHR microcontroller stands out for its integration, performance, and automotive-grade reliability, making it a go-to solution for engineers looking for a microcontroller that can deliver in both performance and durability. Whether for automotive or industrial applications, the S9S12G96F0MLHR is designed to meet the challenges of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess