EN
  • EN
  • DE

S9S12GN16BVTJR

Part No S9S12GN16BVTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S12
Other Names 935362335534
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264214-S9S12GN16BVTJR
Ultra Librarian 3D Model Ultra Librarian S9S12GN16BVTJR CAD Model

Description

The NXP S9S12GN16BVTJR is a versatile and powerful microcontroller that offers an optimal balance between performance, power consumption, and cost-effectiveness. Designed for automotive and industrial applications, this microcontroller is part of NXP's S12G family, which is well-regarded for its robust architecture and ease of use. The S9S12GN16BVTJR is specifically tailored to meet the rigorous demands of modern embedded systems.

Key Features

  • Core: The S9S12GN16BVTJR is built around the HCS12 core, which operates at a frequency of up to 25MHz. This core is designed for high-performance processing with a low-power footprint.
  • Memory: It comes equipped with 16KB of RAM and 16KB of flash memory, providing ample space for application code and data storage.
  • Advanced Timer: The microcontroller features a rich set of timers, including a 4-channel Enhanced Capture Timer, an 8-channel Pulse Width Modulator (PWM), and a 2-channel Output Compare Timer, offering precise control for complex timing operations.
  • Communication Interfaces: Multiple communication interfaces are integrated, including two SCI (Serial Communication Interface) channels, one SPI (Serial Peripheral Interface) module, and an I2C bus, facilitating easy connectivity with other devices and peripherals.
  • Analog to Digital Converter: An onboard 12-bit Analog to Digital Converter (ADC) with up to 8 channels allows for accurate conversion of analog signals to digital data.
  • Package: The microcontroller comes in an 80-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the S9S12GN16BVTJR is built to withstand harsh environments.

Applications

Due to its robust feature set and reliability, the S9S12GN16BVTJR microcontroller is an ideal choice for a wide range of applications. It is commonly used in automotive control systems, industrial automation, sensor management, and other embedded control applications where efficiency and reliability are paramount.

Conclusion

The NXP S9S12GN16BVTJR microcontroller is a testament to NXP's commitment to providing high-quality, reliable microcontrollers for the automotive and industrial markets. With its advanced features and flexible interfacing options, it stands as a top choice for designers looking to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess