EN
  • EN
  • DE

S9S12GN32BVTJ

Part No S9S12GN32BVTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tube
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S12
Other Names 935362338574
Standard Package 75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264182-S9S12GN32BVTJ
Ultra Librarian 3D Model Ultra Librarian S9S12GN32BVTJ CAD Model

Description

Introducing the NXP S9S12GN32BVTJ Microcontroller

The NXP S9S12GN32BVTJ is a cutting-edge microcontroller that is designed to meet the needs of complex and demanding applications. This high-performance device is part of the HCS12G family, making it an ideal choice for automotive and industrial control systems. With its robust architecture and rich feature set, the S9S12GN32BVTJ is engineered to provide a reliable and efficient solution for your embedded projects.

Key Features

  • Advanced CPU: At the heart of the S9S12GN32BVTJ is a 16-bit HCS12 CPU, which is capable of reaching speeds up to 50 MHz. This powerful core allows for swift execution of complex instructions and algorithms.
  • Memory Capacity: The device boasts an ample 32KB of on-chip flash memory, ensuring sufficient space for your application code and data. Additionally, it includes 2KB of RAM for temporary data storage and efficient processing.
  • Digital and Analog Peripherals: A suite of digital and analog peripherals, including multiple timers, communication interfaces (SCI, SPI, CAN), and an 8-channel 10-bit analog-to-digital converter (ADC), provide the versatility needed for a wide range of applications.
  • Input/Output: The microcontroller features up to 59 general-purpose input/output (GPIO) pins, giving developers the flexibility to connect a variety of external devices and components.
  • Enhanced System Protection: With features like low-voltage detection, watchdog timer, and a clock monitor, the S9S12GN32BVTJ ensures stable and secure operation even under adverse conditions.

Applications

The S9S12GN32BVTJ is designed to excel in environments that demand high reliability and precision. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Robotics
  • Embedded control systems

Development Support

To facilitate development, NXP provides comprehensive tools and software, including integrated development environments (IDEs), compilers, and debuggers. These resources, along with extensive documentation and a supportive community, make it easier for engineers to bring their projects to life using the S9S12GN32BVTJ microcontroller.

With its robust design and comprehensive feature set, the NXP S9S12GN32BVTJ is an exemplary choice for your next high-performance embedded application.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess