EN
  • EN
  • DE

S9S12GN32BVTJR

Part No S9S12GN32BVTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20TSSOP  /  12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935362338534
Standard Package 5,000
Win Source Part Number 992939-S9S12GN32BVTJR
Ultra Librarian 3D Model Ultra Librarian S9S12GN32BVTJR CAD Model

Description

NXP S9S12GN32BVTJR Microcontroller

The NXP S9S12GN32BVTJR is a high-performance microcontroller tailored for automotive and industrial applications. It is part of the S12 MagniV family, which is renowned for its integration of mixed-signal capabilities. This microcontroller combines the efficiency of a 16-bit core with the flexibility of advanced analog features, making it an ideal choice for a wide range of demanding applications.

At the heart of the S9S12GN32BVTJR is the HCS12 core, which operates at a frequency of up to 25 MHz. With 32KB of flash memory, this microcontroller offers ample space for complex programs and algorithms. It also includes 2KB of RAM, ensuring smooth operation and efficient data handling. The flash memory is designed with reliability in mind, featuring error correction code (ECC) to prevent data corruption.

This microcontroller stands out for its robust set of peripherals. It includes two Serial Communications Interfaces (SCI) for UART communication, a Serial Peripheral Interface (SPI) for high-speed data transfer, and an Inter-Integrated Circuit (I2C) bus for multi-master communication. These interfaces allow for easy integration with a variety of sensors, actuators, and other microcontrollers.

For automotive applications, the S9S12GN32BVTJR offers a CAN 2.0B controller, which is essential for in-vehicle networking. The device also features multiple 16-bit timers, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and an 8-channel PWM module, making it highly adaptable for controlling motors, managing sensor input, and performing real-time data analysis.

With its integrated voltage regulator and on-chip oscillator, the S9S12GN32BVTJR reduces the need for external components, simplifying the design and reducing the overall system cost. Its robust design ensures operation in harsh environments, with an operating temperature range from -40°C to +125°C.

The NXP S9S12GN32BVTJR comes in a compact 48-pin LQFP package, which is suitable for space-constrained applications. Its comprehensive feature set, combined with the power of the HCS12 core, makes it an excellent choice for automotive control units, industrial control systems, and sophisticated sensor applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess