EN
  • EN
  • DE

S9S12GN32F0CFT

Part No S9S12GN32F0CFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Part Number Series S9S12GN32
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801588-S9S12GN32F0CFT
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0CFT CAD Model

Description

Introducing the NXP S9S12GN32F0CFT Microcontroller

The NXP S9S12GN32F0CFT is a cutting-edge microcontroller unit (MCU) that is part of the HCS12 family, designed to cater to the demanding requirements of automotive and industrial control systems. This powerful MCU is built on a 16-bit architecture that offers a perfect balance between performance, power consumption, and cost-effectiveness.

Key Features

  • Advanced CPU: At the heart of the S9S12GN32F0CFT is a 16-bit HCS12 CPU, which operates at up to 25 MHz, delivering robust processing capabilities for complex applications.
  • Memory Capacity: Equipped with 32KB of Flash memory, this MCU provides ample space for program storage, alongside 2KB of RAM for efficient data handling.
  • Rich Peripherals: A suite of onboard peripherals enhances its functionality, including multiple serial communication interfaces such as SCI, SPI, and I2C modules, as well as an 8-channel 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Robust I/O Options: With up to 59 general-purpose input/output (GPIO) pins, the S9S12GN32F0CFT offers flexible interface options for a wide range of devices and sensors.
  • Timers: An array of timers, including an 8-channel timer module and a 2-channel timer module, provide precise timing and control for various tasks.

Reliability and Safety

The S9S12GN32F0CFT is designed with an emphasis on reliability and safety, making it an ideal choice for automotive applications. It includes features like a watchdog timer and low-voltage detection to ensure stable operation under varying conditions. The MCU's single-chip design reduces the need for external components, thereby enhancing system reliability.

Development and Support

Developers can take advantage of the comprehensive suite of development tools and software provided by NXP, including code libraries, development boards, and integrated development environments (IDEs) tailored for the HCS12 family. With these resources, engineers can streamline the development process and reduce time-to-market for their products.

Whether it's for engine control units, body electronics, or industrial automation systems, the NXP S9S12GN32F0CFT MCU stands out as a versatile and reliable solution that engineers can trust to meet their stringent requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess