EN
  • EN
  • DE

S9S12GN32F0CFTR

Part No S9S12GN32F0CFTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor 12V1
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 3.13 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QFN-EP (7x7)
Win Source Part Number 1094241-S9S12GN32F0CFTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0CFTR CAD Model

Description

The NXP S9S12GN32F0CFTR microcontroller is a sophisticated and versatile integrated circuit designed for automotive and industrial applications that require robust operation and high reliability. This powerful microcontroller is part of the HCS12 / S12 family and is built on the 16-bit S12 core, which provides an optimal balance between processing power, energy efficiency, and cost-effectiveness.

Key Features:

  • Core: 16-bit HCS12 CPU, up to 25 MHz bus speed
  • Memory: 32KB of Flash memory, 2KB of RAM, and EEPROM with efficient programming capabilities
  • Timers: Multiple timers including an 8-channel, 16-bit timer module (TIM), and a 2-channel, 16-bit pulse width modulator (PWM)
  • Communication Interfaces: Includes SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit) modules for versatile connectivity options
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for accurate sensor readings and analog data processing
  • Package: 48-pin LQFP (Low-Profile Quad Flat Package) for compact design integration
  • Temperature Range: Operates effectively across a wide temperature range, suitable for harsh environments
  • Supply Voltage: 3.13 V to 5.5 V, accommodating various power supply configurations
  • Quality and Reliability: Automotive-grade product with high-quality standards, ensuring long-term reliability

Applications:

The NXP S9S12GN32F0CFTR microcontroller is designed to meet the demands of a range of applications. Its robust feature set makes it ideal for automotive control systems such as engine management, transmission control, body control modules, and safety systems. Additionally, it is well-suited for industrial applications that require reliable operation in challenging conditions, including factory automation, robotics, and process control systems.

Support and Resources:

NXP provides comprehensive support for the S9S12GN32F0CFTR microcontroller, including technical documentation, development tools, and software libraries. Engineers can access a wealth of resources to facilitate the design and implementation process, ensuring a smooth integration of the microcontroller into their projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess