EN
  • EN
  • DE

S9S12HZ128J3VALR

Part No S9S12HZ128J3VALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12 core, 128KB Flash, 50MHz, -40/+105degC, Automotive Qualified, QFP 112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface I2C, SCI, SPI
Max Frequency 50 MHz
Maximum Operating Temperature 105 °C
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 85
Number of Timers/Counters 8
Packaging Tape & Reel
Radiation Hardening No
RAM Size 6 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 968632-S9S12HZ128J3VALR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S12HZ128J3VALR CAD Model

Description

Product Overview: NXP S9S12HZ128J3VALR Microcontroller

The NXP S9S12HZ128J3VALR is a versatile and powerful microcontroller designed to meet the demanding requirements of automotive and industrial applications. This member of the HCS12 family is engineered to deliver high performance and reliability, with a rich set of features that enable complex and sophisticated control systems.

Key Features

  • Core: The device is built around the 16-bit HCS12 central processing unit (CPU), which provides a perfect balance between speed and power efficiency. With up to 25 MHz bus speed, it ensures swift execution of instructions, enabling real-time performance for critical applications.
  • Memory: It boasts 128 KB of flash memory, allowing ample space for application code storage, and 8 KB of RAM for efficient data handling and processing.
  • Advanced Timer: The inclusion of an enhanced capture/compare timer system facilitates precise timing operations, essential for tasks such as motor control and pulse width modulation (PWM).
  • Connectivity: The S9S12HZ128J3VALR offers a range of communication interfaces, including CAN, SPI, and SCI (UART), making it ideal for networked systems that require robust and reliable data exchange.
  • Analog to Digital Converter (ADC): With an integrated 10-bit ADC, the microcontroller can process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Package: The chip is packaged in a 112-LQFP (Low-Profile Quad Flat Package), which provides a compact footprint while allowing for efficient heat dissipation and ease of integration into various designs.

Applications

The S9S12HZ128J3VALR is ideal for a broad range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and advanced driver assistance systems. Its robust feature set also makes it well-suited for industrial control systems, robotics, and smart sensor modules.

Quality and Reliability

NXP is known for its commitment to quality, and the S9S12HZ128J3VALR is no exception. It is designed to meet stringent automotive-grade quality standards, ensuring high reliability and performance even under harsh conditions. The microcontroller's longevity and support make it a trusted choice for long-term projects and applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5060 $67.5180
6+ $21.0540 $126.3240
9+ $20.3280 $182.9520
13+ $18.8761 $245.3893
16+ $18.1501 $290.4016
20+ $17.4241 $348.4820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess