EN
  • EN
  • DE

S9S12P64J0MQK

Part No S9S12P64J0MQK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12 series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14296, 935315299557, S9S12P64J0MQK-ND
Quantity per package 420
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932954-S9S12P64J0MQK
Ultra Librarian 3D Model Ultra Librarian S9S12P64J0MQK CAD Model

Description

The NXP S9S12P64J0MQK is a high-performance microcontroller designed for automotive and industrial applications that require robust operation in harsh environments. This microcontroller is part of the S12 MagniV portfolio, which integrates the S12 core with smart analog features, providing a cost-effective solution for complex control applications.

Key Features

  • Advanced S12 Core: The microcontroller is built around the 16-bit S12 CPU core, which operates at a frequency of up to 50 MHz, delivering the computational power needed for demanding applications.
  • Memory: It comes equipped with 64 KB of flash memory for program storage, 4 KB of RAM for data processing, and 2 KB of EEPROM for non-volatile data storage.
  • Integration: The device integrates analog features such as a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple timers, including a pulse width modulator (PWM) for precise control.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, SCI (UART), SPI, and IIC, facilitating easy integration with other components in a system.
  • Package: The S9S12P64J0MQK is available in an 80-QFP package, providing a compact footprint suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended temperature range of -40°C to 125°C, ensuring reliable performance in extreme conditions.
  • Low Power Modes: The microcontroller supports multiple power-saving modes, making it an ideal choice for battery-operated or energy-sensitive systems.

Applications

The versatility of the S9S12P64J0MQK makes it an excellent choice for a wide range of applications, including:

  • Automotive control systems such as body control modules, sensors, and actuators.
  • Industrial control systems, including motor control, process control, and automation.
  • Consumer electronics that require reliable microcontroller performance.

With its combination of performance, integration, and reliability, the NXP S9S12P64J0MQK microcontroller is a solid choice for engineers and designers looking to create sophisticated systems in the automotive and industrial sectors.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.4777 $99.4777
2+ $96.2687 $192.5374
3+ $93.0598 $279.1794
4+ $83.4329 $333.7316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess