EN
  • EN
  • DE

S9S12VR32F0MLCR

Part No S9S12VR32F0MLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
Other Names S9S12VR32F0MLCR,568-13964-6,935315345528,568-13964-1,568-13964-2
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263785-S9S12VR32F0MLCR
Ultra Librarian 3D Model Ultra Librarian S9S12VR32F0MLCR CAD Model

Description

The NXP S9S12VR32F0MLCR is a highly integrated microcontroller tailored for automotive and industrial applications that demand a high level of reliability, efficiency, and performance. This robust MCU is part of NXP's S12 MagniV family, designed to simplify system design by integrating a voltage regulator along with a CAN (Controller Area Network) transceiver.

Key Features

  • Core: The S9S12VR32 features a 16-bit HCS12 core, offering a perfect balance between processing power and energy efficiency, operating at a frequency of up to 32 MHz.
  • Memory: Equipped with 32KB of Flash memory and 2KB of RAM, this microcontroller provides ample space for complex applications and efficient data handling.
  • Integrated BDM: An on-chip Background Debug Module (BDM) facilitates easy debugging and programming, enhancing development productivity.
  • Robust I/O: Multiple general-purpose input/output (GPIO) pins are available for versatile interfacing with peripheral devices.
  • Analog-to-Digital Converter: An integrated ADC with multiple channels allows for precise measurement of analog signals, which is crucial for sensor-based applications.
  • Timers: The MCU includes a variety of timers, including PWM (Pulse Width Modulation) for accurate control over motor and other actuation systems.
  • Communication Interfaces: In addition to the integrated CAN transceiver, the device supports SPI (Serial Peripheral Interface) and SCI (Serial Communication Interface) for flexible communication options.
  • Package: The S9S12VR32F0MLCR comes in a compact LQFP (Low-Profile Quad Flat Package) 64-pin form factor, suitable for space-constrained applications.

Applications

The NXP S9S12VR32F0MLCR is ideal for a wide range of applications, particularly in the automotive industry, such as body control modules, sensor nodes, actuator controls, and gateway modules. Its reliability and integrated features also make it suitable for industrial control systems, smart sensors, and other embedded systems that require a high level of integration to reduce complexity and cost.

Quality and Reliability

NXP is known for its commitment to quality, and the S9S12VR32F0MLCR is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. By choosing this microcontroller, developers can ensure their systems meet the highest standards for performance and durability.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess