EN
  • EN
  • DE

S9S12VR64AF0VLF

Part No S9S12VR64AF0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893439-S9S12VR64AF0VLF
Ultra Librarian 3D Model Ultra Librarian S9S12VR64AF0VLF CAD Model

Description

Product Overview: NXP S9S12VR64AF0VLF Microcontroller

The NXP S9S12VR64AF0VLF is a high-performance microcontroller designed to meet the demanding needs of automotive and industrial applications. This microcontroller is part of the S12 MagniV family, which integrates a sophisticated MCU with smart MOSFET drivers, offering an all-in-one solution for complex control systems.

Key Features:

  • Core: The S9S12VR64AF0VLF is built around the HCS12 CPU, a 16-bit microcontroller core that delivers exceptional processing power and efficiency. This core operates at a frequency of up to 32 MHz, providing the computational muscle required for real-time applications.
  • Memory: It comes with 64KB of flash memory, which is ideal for storing firmware and application code. Additionally, it includes 4KB of RAM for dynamic data storage and efficient operation.
  • Advanced Timers: A suite of advanced timers supports complex timing operations and pulse width modulation (PWM), which is crucial for controlling motors and other actuators with precision.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate conversion of analog signals to digital, enabling the microcontroller to interface with sensors and perform detailed data analysis.
  • Communication Interfaces: Multiple communication interfaces, including CAN, LIN, and SPI, facilitate robust connectivity options, making this microcontroller well-suited for networked systems.
  • Package: The S9S12VR64AF0VLF is available in a 48-pin LQFP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, this microcontroller can reliably function in harsh environments.
  • Automotive-Qualified: This product is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications.

Applications:

The versatility and robust feature set of the NXP S9S12VR64AF0VLF make it ideal for a wide range of applications, including but not limited to:

  • Automotive control units
  • Motor control systems
  • Industrial automation
  • Smart actuators
  • Power management systems

In conclusion, the NXP S9S12VR64AF0VLF microcontroller is a powerful and reliable solution for developers looking to create advanced control systems in automotive and industrial environments. Its integration of MCU and smart MOSFET drivers streamlines the design process and reduces the overall system cost.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1809 $64.6281
20+ $5.8920 $117.8400
31+ $5.7078 $176.9418
42+ $5.5237 $231.9954
55+ $5.3396 $293.6780
73+ $4.7872 $349.4656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess