EN
  • EN
  • DE

S9S12XS128J1CALR

Part No S9S12XS128J1CALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP / HCS12X series Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names S9S12XS128J1CALR-ND,935310005528,568-14191-6,568-14191-1,568-14191-2
Standard Package 500
Win Source Part Number 998292-S9S12XS128J1CALR
Ultra Librarian 3D Model Ultra Librarian S9S12XS128J1CALR CAD Model

Description

Product Overview: NXP S9S12XS128J1CALR Microcontroller

The NXP S9S12XS128J1CALR is a high-performance microcontroller designed for automotive and industrial applications requiring a robust and reliable control solution. Built on the HCS12X core, this microcontroller operates at a frequency of up to 80 MHz and features 128 KB of Flash memory, making it suitable for complex and memory-intensive applications.

Key Features:

  • Core: 16-bit HCS12X CPU core that can reach speeds of up to 80 MHz, providing fast processing capabilities for real-time applications.
  • Memory: Equipped with 128 KB of on-chip Flash memory for program storage and 8 KB of RAM for data processing, ensuring ample space for application code and efficient execution.
  • Advanced Interrupt Capabilities: Features an enhanced interrupt controller with low-latency interrupt processing to handle complex interrupt-driven events.
  • Robust I/O Options: Includes a variety of digital and analog I/O interfaces such as PWM, ADC, SPI, I2C, and CAN modules, providing versatile connectivity options for peripheral devices.
  • On-Chip Oscillator: Integrated oscillator and phase-locked loop (PLL) circuitry for precise clock generation, reducing the need for external components.
  • Low Power Modes: Multiple power-saving modes to minimize energy consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Package: Available in a 112-pin LQFP package that offers a compact footprint while still providing ample pinouts for complex applications.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The S9S12XS128J1CALR microcontroller is well-suited for a wide range of applications, including but not limited to automotive control systems, industrial automation, robotics, sensor management, and safety-critical systems. Its robust architecture and rich feature set make it an excellent choice for designers looking for a scalable and secure microcontroller platform.

Summary:

In conclusion, the NXP S9S12XS128J1CALR is a versatile and powerful microcontroller that offers superior performance for demanding applications. Its combination of processing power, memory capacity, and extensive I/O capabilities ensures that it can meet the needs of a broad array of embedded systems. Whether for automotive, industrial, or other embedded markets, the S9S12XS128J1CALR stands out as a reliable and efficient solution for complex control tasks.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6898 $75.3796
4+ $30.9250 $123.7000
6+ $29.9586 $179.7516
7+ $28.9922 $202.9454
9+ $28.0258 $252.2322
12+ $25.1266 $301.5192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess