EN
  • EN
  • DE

S9S12XS64J1VAE

Part No S9S12XS64J1VAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663291-S9S12XS64J1VAE
Ultra Librarian 3D Model Ultra Librarian S9S12XS64J1VAE CAD Model

Description

The NXP S9S12XS64J1VAE is a high-performance microcontroller designed for automotive and industrial applications that demand a robust and reliable control solution. This microcontroller is part of the HCS12X family and features a 16-bit S12X core that operates at up to 80 MHz. It is built on NXP's proven high-density, low-power HCS12X technology, which is well-suited for a wide range of applications that require sophisticated timers, multiple communication interfaces, and high-speed processing.

Key Features:

  • Core: 16-bit S12X CPU, up to 80 MHz
  • Memory: 64 KB Flash, 4 KB EEPROM, 4 KB RAM
  • Timers: Multiple 16-bit timers with capture/compare, PWM, and real-time interrupt capabilities
  • Communication Interfaces: Includes CAN, LIN, SPI, and SCI for versatile connectivity options
  • Analog-to-Digital Converter (ADC): 12-bit resolution, providing precise sensor signal acquisition
  • Operating Voltage: 2.35V to 5.25V, suitable for a variety of power environments
  • Temperature Range: -40°C to +125°C, ideal for harsh operating conditions
  • Package: 112-LQFP, offering a compact footprint for space-constrained applications
  • Advanced Interrupts: Enhanced Interrupt Module (EIM) for improved real-time performance
  • Debugging: Integrated Background Debugging Module (BDM) for streamlined development

The S9S12XS64J1VAE is equipped with an array of peripherals that enhance its functionality, such as a Charge Pump (CP), Phase Locked Loop (PLL), and an Internal Clock Generator (ICG), which contribute to its flexibility in various system designs. Moreover, it features advanced security measures, including Memory Protection Unit (MPU) and a Secure Access Module, ensuring safe operation in sensitive applications.

Whether used in automotive control systems, industrial automation, or other demanding environments, the NXP S9S12XS64J1VAE microcontroller offers a combination of performance, reliability, and feature-rich capabilities that make it an excellent choice for designers looking to create sophisticated and durable systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess