EN
  • EN
  • DE

S9S12ZVL32F0MLCR

Part No S9S12ZVL32F0MLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S12 MagniV
Package Reel - TR
Number of I/O 19
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15133-6, 935316209528, S9S12ZVL32F0MLCR-ND, 568-15133-1, 568-15133-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851905-S9S12ZVL32F0MLCR
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL32F0MLCR CAD Model

Description

The NXP S9S12ZVL32F0MLCR is a highly integrated microcontroller designed for automotive and industrial applications requiring sophisticated control and communication capabilities. This advanced microcontroller is part of NXP's S12 MagniV portfolio, which integrates a 16-bit S12 core with smart analog features, making it an excellent choice for space-constrained applications.

Key Features

  • 16-bit S12Z Core: The S9S12ZVL32F0MLCR is built around the efficient S12Z core, operating at up to 50 MHz, providing a balanced performance between computing power and energy efficiency.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM, supporting complex applications while maintaining a fast and reliable operation.
  • Integrated Analog Functions: The device includes a range of analog features such as a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple analog comparators, reducing the need for external components.
  • Communication Interfaces: For communication, it offers multiple SCI (UART), SPI, and I2C interfaces, facilitating easy data exchange with other devices and systems.
  • Package: The microcontroller is available in a compact 48-pin LQFP package, making it suitable for space-constrained applications without compromising on functionality.
  • Automotive-Quality: Designed to meet the stringent requirements of the automotive industry, it operates reliably across a wide temperature range and features robust fail-safe and diagnostic capabilities.

Applications

The versatility of the S9S12ZVL32F0MLCR makes it ideal for a variety of applications, including but not limited to:

  • Body Control Modules
  • Automotive Sensor Interfaces
  • Motor Control Units
  • Industrial Control Systems
  • Smart Home Automation

With its integrated analog features and powerful 16-bit processing capabilities, the NXP S9S12ZVL32F0MLCR is a robust microcontroller that provides a cost-effective and compact solution for sophisticated control systems in both the automotive and industrial markets.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6139 $50.7529
27+ $3.7858 $102.2166
41+ $3.6675 $150.3675
57+ $3.5492 $202.3044
73+ $3.4309 $250.4557
98+ $3.0760 $301.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess