EN
  • EN
  • DE

S9S12ZVL32F0MLFR

Part No S9S12ZVL32F0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935312221528
Standard Package 2,000
Win Source Part Number 974598-S9S12ZVL32F0MLFR
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL32F0MLFR CAD Model

Description

The NXP S9S12ZVL32F0MLFR is a highly integrated microcontroller designed to meet the demanding requirements of automotive and industrial applications. It is part of NXP's S12 MagniV portfolio, which combines the ease of use of an S12 microcontroller with the low system cost and high integration levels of NXP's smart mixed-signal MCUs.

Key Features:

  • Core: The S9S12ZVL32F0MLFR is built around the 16-bit HCS12 central processing unit, operating at up to 25 MHz, which provides a robust platform for embedded systems that require efficient data processing.
  • Memory: It comes equipped with 32 KB of Flash memory and 2 KB of RAM, ensuring ample space for complex applications and efficient real-time data handling.
  • Integration: The microcontroller features a range of integrated peripherals, including a 12-bit analog-to-digital converter (ADC), multiple serial communication interfaces (SCI, SPI, I2C), and a CAN module, making it ideal for communication-intensive tasks.
  • Power Management: With advanced power management capabilities, the S9S12ZVL32F0MLFR supports low-power modes, making it suitable for energy-sensitive applications.
  • Package: The device is offered in a 48-pin LQFP package, which is designed to save board space and reduce overall system cost.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, catering to the harsh environmental conditions of automotive and industrial settings.
  • Development Support: NXP provides comprehensive development support for the S9S12ZVL32F0MLFR, including software libraries, development tools, and reference designs to accelerate the product development process.

Applications:

The versatility of the S9S12ZVL32F0MLFR makes it suitable for a wide range of applications, particularly in the automotive sector, such as body control modules, sensor nodes, and actuator control. It is also well-suited for industrial control systems, home automation, and other applications that require a high level of integration and low-power operation.

For engineers and developers looking for a reliable, high-performance microcontroller with advanced features and a strong support ecosystem, the NXP S9S12ZVL32F0MLFR presents an excellent choice that balances functionality, performance, and cost.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1869 $62.2428
28+ $4.2559 $119.1652
43+ $4.1230 $177.2890
58+ $3.9900 $231.4200
75+ $3.8570 $289.2750
101+ $3.4580 $349.2580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess