EN
  • EN
  • DE

S9S12ZVL8F0CLF

Part No S9S12ZVL8F0CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935318914557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263708-S9S12ZVL8F0CLF
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL8F0CLF CAD Model

Description

Introducing the S9S12ZVL8F0CLF Microcontroller from NXP

The S9S12ZVL8F0CLF is a cutting-edge microcontroller unit (MCU) from the reputable NXP Semiconductors, designed to cater to the sophisticated demands of automotive and industrial control systems. This powerful MCU is part of the HCS12ZVLA family, which is well-known for its exceptional performance, efficiency, and reliability in critical applications.

Robust Architecture and Performance

At the heart of the S9S12ZVL8F0CLF lies a 16-bit S12 core, which operates at a frequency of up to 25 MHz, providing a perfect balance between processing power and power consumption. The MCU comes equipped with 8KB of RAM and 128KB of flash memory, ensuring ample space for complex applications and software updates.

Advanced Features

This microcontroller boasts a rich set of features that make it ideal for a wide range of applications. It includes a versatile 12-channel 12-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it perfect for sensor interfacing and data acquisition tasks. Additionally, the S9S12ZVL8F0CLF offers multiple communication interfaces, including CAN, LIN, and SPI, facilitating easy integration into existing systems and ensuring robust data exchange.

Enhanced Security and Safety

Safety is a paramount concern in automotive and industrial environments, and the S9S12ZVL8F0CLF addresses this with its built-in error correction code (ECC) functionality, which helps to detect and correct memory errors, enhancing the reliability of the system. The MCU also features a watchdog timer to ensure system stability and to recover from any unexpected situations.

Energy Efficiency

Energy efficiency is a critical aspect of modern electronics, and NXP's S9S12ZVL8F0CLF excels in this area. It supports various power-saving modes, which allow the device to reduce its power consumption when full performance is not required, thereby extending the life of battery-operated devices.

Package and Environmental Compliance

The S9S12ZVL8F0CLF is available in an LQFP-48 package, providing a compact footprint for space-constrained applications. It is also compliant with the AEC-Q100 standard, ensuring its suitability for automotive-grade applications, and it supports a wide operating temperature range, making it robust for harsh environments.

In conclusion, the S9S12ZVL8F0CLF from NXP is a versatile and reliable microcontroller that is well-suited for automotive and industrial applications that require high performance, advanced features, and stringent safety standards.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess