EN
  • EN
  • DE

S9S12ZVLS1F0CFMR

Part No S9S12ZVLS1F0CFMR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32QFN  /  S12Z series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Base Product Number S9S12
Other Names 935313081578
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263761-S9S12ZVLS1F0CFMR
Ultra Librarian 3D Model Ultra Librarian S9S12ZVLS1F0CFMR CAD Model

Description

The NXP S9S12ZVLS1F0CFMR is a versatile and powerful microcontroller that is part of the S12 MagniV portfolio, designed to deliver exceptional performance for automotive and industrial applications. This microcontroller integrates a 16-bit S12 core with advanced mixed-signal capabilities, making it an ideal solution for complex control systems that require analog integration and digital processing.

Key Features:

  • Core: The device features a 16-bit S12 CPU core, which operates at a frequency of up to 50MHz, providing a balanced combination of processing power and efficiency for embedded systems.
  • Memory: It comes equipped with 128KB of flash memory and 8KB of RAM, supporting a wide range of applications and complex codebases with ample storage for program execution and data handling.
  • Integrated Analog Functions: The microcontroller includes analog peripherals such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and on-chip voltage regulators, which simplify the system design and reduce external component count.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, allowing for flexible connectivity options in automotive networks and industrial control systems.
  • Package: The S9S12ZVLS1F0CFMR is offered in a 48-pin LQFP package, which is optimized for space-constrained applications while still providing sufficient I/O capabilities for complex tasks.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Development Support: NXP provides comprehensive development tools and software support, including integrated development environments (IDEs), compilers, and debuggers, facilitating rapid development and prototyping.

Applications:

The S9S12ZVLS1F0CFMR is particularly well-suited for automotive applications such as body control modules, sensor interfaces, and motor control units. It is also an excellent choice for industrial applications that require robust mixed-signal processing capabilities, including process control, automation, and robotics.

With its integration of digital and analog functionality, the NXP S9S12ZVLS1F0CFMR stands out as a microcontroller that can streamline system design and enhance the reliability and performance of a wide range of embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess