EN
  • EN
  • DE

S9S12ZVLS3F0CFM

Part No S9S12ZVLS3F0CFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32QFN  /  S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number S9S12
Other Names 568-14390,935318697557,S9S12ZVLS3F0CFM
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263709-S9S12ZVLS3F0CFM
Ultra Librarian 3D Model Ultra Librarian S9S12ZVLS3F0CFM CAD Model

Description

The NXP S9S12ZVLS3F0CFM is a highly integrated microcontroller designed for automotive and industrial applications that require a robust level of reliability and performance. This microcontroller is part of the S12 MagniV family, which is well-known for its mixed-signal integration, combining both analog and digital components on a single chip to reduce complexity and improve system reliability.

Key Features

  • 16-bit S12ZVL Core: The S9S12ZVLS3F0CFM is built around the efficient S12ZVL core, operating at up to 25 MHz, which provides a balanced combination of processing power and low power consumption.
  • Memory: It comes equipped with 32KB of flash memory for program storage and 2KB of RAM for data processing, ensuring ample space for complex applications.
  • Advanced Timers: Multiple timers including a Real-Time Interrupt timer and a Pulse Width Modulator (PWM) make it suitable for precise control tasks.
  • Communication Interfaces: The microcontroller features a range of communication interfaces such as LIN (Local Interconnect Network) and SCI (Serial Communication Interface), enabling easy integration into automotive networks.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for accurate measurement of analog signals, which is crucial for sensor-based applications.
  • Robust I/O: Numerous general-purpose input/output (GPIO) ports provide flexibility in interfacing with external devices and sensors.
  • Package: The S9S12ZVLS3F0CFM is available in a 48-pin LQFP package, which is suitable for space-constrained applications.

Applications

The S9S12ZVLS3F0CFM is ideal for a wide range of applications in the automotive sector, including body control modules, door modules, and lighting systems. Its robust design also makes it suitable for industrial control systems, smart sensors, and other applications that require a reliable and integrated microcontroller solution.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The S9S12ZVLS3F0CFM microcontroller is designed to withstand the harsh conditions of automotive and industrial environments, ensuring dependable performance throughout its lifespan.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess