EN
  • EN
  • DE

SA56004EDP,118

Part No SA56004EDP,118
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 60°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 109339-SA56004EDP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA56004EDP,118 CAD Model

Description

The SA56004EDP,118 is a high-performance, precision temperature sensor from NXP Semiconductors, designed to meet the demanding requirements of advanced electronic systems. This sensor provides significant accuracy and flexibility, making it an ideal choice for a wide range of applications, including computing, telecommunications, and industrial systems.

Key Features

  • High Accuracy: The SA56004EDP,118 offers excellent temperature measurement accuracy, with a typical accuracy of ±1°C over a wide temperature range. This ensures reliable performance for critical applications where precise temperature monitoring is essential.
  • Digital Interface: Equipped with a digital I2C/SMBus interface, this temperature sensor allows for easy integration into existing systems and straightforward communication with microcontrollers and other digital devices.
  • Programmable Alert Function: The device features programmable alert outputs that can be configured to trigger external interrupts or system responses when temperature thresholds are exceeded, enhancing system safety and reliability.
  • Wide Operating Range: The SA56004EDP,118 operates over a broad temperature range, making it suitable for various environments and ensuring consistent performance under diverse operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the sensor consumes minimal power, making it an excellent choice for portable and battery-powered applications.
  • Compact Package: The sensor comes in a small, surface-mount package that allows for space-saving PCB design and is compatible with automated assembly processes, facilitating mass production and reducing manufacturing costs.

Applications

The versatility of the SA56004EDP,118 temperature sensor makes it suitable for a variety of applications, including:

  • System thermal management in computing platforms, such as servers, PCs, and laptops.
  • Environmental monitoring for telecommunications equipment to ensure optimal performance and prevent overheating.
  • Industrial process control where precise temperature measurements are critical for maintaining product quality.
  • Medical devices where accurate temperature readings are essential for patient safety and equipment functionality.

Conclusion

In conclusion, the NXP SA56004EDP,118 temperature sensor is a robust, accurate, and versatile component that provides reliable temperature monitoring solutions for a plethora of high-tech applications. Its integration-friendly design, coupled with low power consumption and high precision, makes it an indispensable tool for engineers and designers looking to optimize system performance and ensure operational safety.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1174 $50.2830
110+ $0.9169 $100.8590
170+ $0.8882 $150.9940
235+ $0.8596 $202.0060
305+ $0.8309 $253.4245
405+ $0.7450 $301.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,375 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess