The SA56203TW/N1 is a high-performance temperature sensor from NXP Semiconductors, designed to offer precise temperature monitoring with I²C-bus interface. This advanced sensor is an ideal solution for a wide range of applications that require accurate temperature readings such as industrial control systems, environmental monitoring, and computer thermal management.
Key Features
- High Accuracy: The SA56203TW/N1 provides exceptional temperature measurement accuracy, making it reliable for critical applications where precision is paramount.
- Wide Temperature Range: It operates over a broad temperature range, ensuring versatility across various operating conditions.
- I²C Interface: The sensor includes an I²C-bus interface, facilitating easy integration into existing systems with minimal additional components.
- Low Power Consumption: Designed for energy efficiency, the SA56203TW/N1 helps in reducing the overall power consumption of the system it is integrated into.
- Programmable Resolution: It offers programmable resolution, allowing users to tailor the balance between measurement resolution and conversion time to suit their specific needs.
Applications
The versatility of the SA56203TW/N1 makes it suitable for various applications, including:
- System Thermal Management
- Environmental Control Systems
- Industrial Process Control
- Personal Computers and Servers
- Electronic Test Equipment
Technical Specifications
Parameter
Value
Accuracy
±1°C (typical)
Supply Voltage
2.7V to 5.5V
Operating Temperature Range
-55°C to +125°C
Interface Type
I²C-bus
Package
Surface-Mount
Conclusion
The SA56203TW/N1 temperature sensor from NXP Semiconductors is a highly accurate, versatile, and power-efficient solution for a multitude of temperature monitoring purposes. Its I²C interface and programmable features make it a convenient and adaptable choice for designers and engineers looking to incorporate reliable temperature sensing into their systems.