EN
  • EN
  • DE

SA57251-25GW

Part No SA57251-25GW
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Switching Controller 115 Khz Switching Freq-max PDSO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090810-SA57251-25GW
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA57251-25GW CAD Model

Description

The NXP SA57251-25GW is a high-performance, precision integrated circuit temperature sensor that provides an analog output voltage proportional to the temperature. Designed for a wide range of applications, this temperature sensor is ideal for systems that require a reliable and accurate temperature monitoring solution.

The SA57251-25GW offers a linear temperature coefficient of 10 mV/°C, ensuring precise temperature readings over its full operating range. The device operates over a temperature range of -55°C to +150°C, making it suitable for both commercial and industrial environments. Its wide operating voltage range from 2.7V to 5.5V allows for flexibility in system design and ensures compatibility with most microcontrollers and analog-to-digital converters.

With its small SOT23-5 package, the SA57251-25GW is designed for space-constrained applications. Its low-power consumption makes it an excellent choice for portable and battery-powered devices. The device's excellent stability and low dynamic impedance ensure reliable performance under varying conditions and supply voltages.

Key features of the NXP SA57251-25GW include:

  • Linear temperature coefficient of 10 mV/°C
  • Wide temperature range: -55°C to +150°C
  • Operating voltage range: 2.7V to 5.5V
  • Low power consumption
  • Small SOT23-5 package for space-saving design
  • Excellent stability and low dynamic impedance

The NXP SA57251-25GW is a robust and reliable solution for temperature monitoring in a variety of applications, including industrial control systems, environmental monitoring, HVAC systems, and consumer electronics. Its precision and low power consumption make it an ideal choice for designers looking to integrate temperature sensing capabilities into their projects with minimal impact on power budgets and space constraints.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess