EN
  • EN
  • DE

SA5778D/CE1804,512

Part No SA5778D/CE1804,512
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SERIAL TRPL GAUGE DRVR 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 500μA
Supply Voltage - Operating 8 V to 16 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 127433-SA5778D/CE1804,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA5778D/CE1804,512 CAD Model

Description

The SA5778D/CE1804,512 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This product is designed to meet the demands of modern electronic applications, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Integration: The SA5778D/CE1804,512 is a highly integrated circuit, which simplifies design and reduces the need for multiple components, leading to a more compact and cost-effective solution for system designers.
  • Advanced Technology: Utilizing NXP's state-of-the-art manufacturing processes, this product delivers exceptional performance and longevity, ensuring that it can handle the rigorous demands of both consumer and industrial applications.
  • Energy Efficiency: Designed with energy conservation in mind, this component operates with low power consumption, making it suitable for battery-powered devices and contributing to the overall energy efficiency of the systems it is integrated into.
  • Robustness: NXP's commitment to quality means that the SA5778D/CE1804,512 is built to withstand harsh environments and provide consistent performance over a wide range of temperatures and operating conditions.

Applications

The versatility of the SA5778D/CE1804,512 allows it to be used across a broad spectrum of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics

Technical Specifications

The SA5778D/CE1804,512 boasts technical specifications that enable it to deliver superior performance. These include an optimal balance of speed, power, and thermal efficiency, which are critical for today's high-performance electronic systems.

Ordering and Availability

NXP's global distribution network ensures that the SA5778D/CE1804,512 is readily available for both sample and bulk orders. Customers can rely on timely delivery and support, with NXP's dedicated customer service team ready to assist with any inquiries or technical support needs.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess