Product Overview: SA58780D from NXP
The SA58780D is a state-of-the-art audio amplifier integrated circuit (IC) brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. Designed to deliver high-quality sound with exceptional clarity and fidelity, the SA58780D is an ideal choice for a wide range of audio applications.
Key Features
- High Efficiency: The SA58780D operates with high efficiency, which minimizes heat generation and power loss, making it suitable for energy-sensitive applications.
- Low Distortion: It provides low THD+N (Total Harmonic Distortion + Noise), ensuring a clean and pure audio output, which is critical for high-fidelity sound systems.
- Advanced Protection: The device includes various protection features such as overtemperature, short-circuit, and under-voltage lockout, enhancing its reliability and longevity.
- Flexibility: With its multiple gain settings and the ability to operate in various configurations, the SA58780D offers flexibility to designers for different audio solutions.
Applications
The SA58780D is versatile and can be used in a variety of applications, making it a popular choice among audio equipment manufacturers. Its applications include:
- Home theater systems
- Professional audio equipment
- Active speakers
- Automotive audio systems
- Portable audio devices
Technical Specifications
Equipped with the latest technology, the SA58780D boasts impressive technical specifications that cater to the demands of modern audio systems:
- Supply Voltage Range: Typically from 8V to 26V
- Output Power: Capable of delivering up to 20W per channel into an 8Ω load
- Signal-to-Noise Ratio (SNR): High SNR for an ultra-clean audio experience
- Package: Available in a compact package, suitable for space-constrained applications
Whether you're designing a sophisticated home audio system or an in-car entertainment setup, the SA58780D by NXP offers the performance, efficiency, and quality that your project demands. With its robust feature set and flexible application potential, this audio amplifier IC stands out as a superior choice for designers and manufacturers alike.