EN
  • EN
  • DE
  • IT

SA602AD,602

Part No SA602AD,602
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 8SO  /  RF Mixer IC Cellular, HF, UHF, VHF Up Converter 500MHz 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA602
Package Tube
Product Status Obsolete
RF Type Cellular, HF, UHF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 17dB
Noise Figure 5dB
Secondary Attributes Up Converter
Current - Supply 2.4mA
Voltage - Supply 4.5V ~ 8V
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SA602
Other Names 935030750602,SA602AD,SA602AD
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236100-SA602AD,602
Ultra Librarian 3D Model Ultra Librarian SA602AD,602 CAD Model

Description

The NXP SA602AD,602 is a high-performance, low-power, double-balanced mixer and oscillator designed for use in radio frequency (RF) communication systems. This versatile integrated circuit (IC) is a crucial component in applications requiring efficient signal processing, such as in wireless communication devices, broadcasting equipment, and other RF products.

Key Features

  • High Gain: The SA602AD,602 provides a high conversion gain, which allows for improved signal-to-noise ratio in various applications.
  • Low-Power Consumption: Designed for energy efficiency, this IC operates with minimal power, making it ideal for battery-operated devices.
  • Low-Voltage Operation: It functions effectively at low voltages, ensuring compatibility with a range of electronic systems.
  • Double-Balanced Mixer: The double-balanced architecture of the mixer minimizes the generation of spurious signals and provides excellent carrier suppression.
  • Integrated Oscillator: The inclusion of an on-chip oscillator simplifies the design of RF systems by reducing the number of external components required.
  • Broad Frequency Range: The SA602AD,602 supports a wide range of frequencies, accommodating various communication standards and protocols.

Applications

The NXP SA602AD,602 is suitable for a variety of applications, including but not limited to:

  • Cellular and cordless phones
  • RF data links
  • Wireless local loop systems
  • AM/FM/SW radio receivers
  • High-frequency communication links
  • Other RF-related applications

Technical Specifications

The SA602AD,602 operates over a temperature range of -40°C to +85°C, with a supply voltage range typically from 4.5 V to 8.0 V. It is available in an 8-pin SO (Small Outline) package, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

Conclusion

The NXP SA602AD,602 is a reliable and efficient solution for RF mixing and frequency generation. Its combination of high performance, low power consumption, and ease of integration makes it an excellent choice for designers and engineers seeking to create sophisticated RF communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3731 $59.3731
3+ $48.7164 $146.1492
4+ $47.1941 $188.7764
5+ $45.6717 $228.3585
6+ $44.1493 $264.8958
8+ $39.5821 $316.6568
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess