The SA604AD/01 from NXP Semiconductors is a high-performance integrated FM intermediate frequency demodulation system designed to provide a superior radio listening experience. This innovative component is ideal for mobile communication devices, where power efficiency and performance are crucial.
Key Features:
- High Sensitivity: The SA604AD/01 boasts excellent sensitivity, enabling it to pick up weak signals with clarity, making it perfect for portable devices that require reliable reception in various environments.
- Low Power Consumption: Designed with power efficiency in mind, this IF system operates with minimal power draw, thus extending the battery life of the devices it powers.
- Wide Operating Frequency: It supports a broad range of frequencies, ensuring compatibility with a variety of FM bands and facilitating its use in multi-regional products.
- Integrated Filters: The inclusion of on-chip filters reduces the need for external components, which simplifies design, reduces the bill of materials, and saves on circuit board space.
- Adjustable Gain Control: With its built-in automatic gain control (AGC), the SA604AD/01 maintains consistent performance even with fluctuating signal strengths.
Applications:
The SA604AD/01 is well-suited for a variety of applications where FM IF performance and power efficiency are essential. These include:
- Portable and car radios
- Wireless communication devices
- Hi-Fi audio systems
- Two-way radios
Technical Specifications:
Parameter
Value
Supply Voltage
2.7 to 5.5 V
Operating Temperature
-40°C to +85°C
Package
SO8
IF Frequency Range
10.7 MHz or 450 kHz
With its combination of performance and power efficiency, the SA604AD/01 from NXP is an excellent choice for manufacturers looking to enhance the radio capabilities of their products without compromising on battery life or space.