EN
  • EN
  • DE

SAA1094-2

Part No SAA1094-2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311696-SAA1094-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA1094-2 CAD Model

Description

The SAA1094-2 is a versatile, high-performance LED driver designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This integrated circuit is specifically engineered to manage and drive LED displays, providing a seamless and efficient solution for a wide range of applications, from consumer electronics to automotive dashboards.

Key Features

  • LED Drive Capability: The SAA1094-2 can drive up to 24 individual LEDs or 4 digits of 7-segment displays, making it extremely suitable for small to medium-sized information panels.
  • Adjustable Brightness: With built-in brightness control, the SAA1094-2 allows for the adjustment of LED intensity, ensuring optimal visibility across various lighting conditions.
  • Serial Interface: The inclusion of a serial interface facilitates reduced wiring complexity and simplifies the connection to microcontrollers or other control units, allowing for efficient data transfer and command execution.
  • Dynamic Mode: The dynamic mode operation enables multiplexing between digits, thus reducing the number of required I/O pins and saving on overall system costs.

Applications

The SAA1094-2's flexibility and performance make it well-suited for a variety of applications, including:

  • Consumer electronics such as digital clocks, calculators, and audio equipment
  • Automotive displays including dashboard readouts and indicator panels
  • Industrial control systems with visual status indicators
  • Point of sale terminals requiring clear and reliable display outputs

Technical Specifications

The SAA1094-2 operates within a supply voltage range of 4.5V to 6V, making it compatible with standard logic levels. Its low power consumption and high efficiency are ideal for battery-operated devices. Additionally, it is designed to withstand the rigors of daily use with its robust thermal performance and built-in protection features.

For developers and manufacturers looking for a reliable LED driver that combines functionality with ease of use, the SAA1094-2 by NXP is an excellent choice. Its feature set ensures that it can meet the needs of a wide array of display requirements, providing clear and vibrant visual feedback to end-users.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Panjit
Lowest to $6.9300
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess