EN
  • EN
  • DE

SAA1305T/N1,112

Part No SAA1305T/N1,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SO  /  Automotive Audio Interface 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Applications Automotive Audio
Interface I2C
Voltage - Supply 4.5V ~ 5.5V
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Mounting SMD (SMT)
Base Product Number SAA13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935204000112,SAA1305T/N1,SAA1305T/N1-ND
Standard Package 1,200
Win Source Part Number 1199197-SAA1305T/N1,112
Ultra Librarian 3D Model Ultra Librarian SAA1305T/N1,112 CAD Model

Description

The SAA1305T/N1,112 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors. This product is part of NXP's long-standing tradition of providing innovative and reliable components for a wide range of electronic applications.

Key Features

  • Type: It is a specialized IC that caters to advanced electronic systems.
  • Package: The device is housed in a convenient SOT109-1 package, ensuring ease of integration into various circuit designs.
  • Application: Primarily designed for timing and control applications, the SAA1305T/N1,112 is versatile enough to be used in a multitude of devices requiring precise timing mechanisms.

Performance and Reliability

The SAA1305T/N1,112 is engineered for performance. NXP's commitment to quality means that this IC delivers consistent and reliable results in the environments for which it's designed. Whether it's for consumer electronics, automotive systems, or industrial machinery, this IC can be trusted to perform.

Technical Specifications

With a focus on technical excellence, the SAA1305T/N1,112 boasts a range of specifications that make it a top choice for designers and engineers:

  • High integration level to reduce external component count.
  • Advanced semiconductor technology for improved efficiency and longevity.
  • Robust design that can withstand the rigors of daily operation in various applications.

Product Applications

The versatility of the SAA1305T/N1,112 makes it ideal for a broad spectrum of applications. It is particularly well-suited for:

  • Consumer electronics where precise timing is crucial.
  • Automotive systems requiring robust and reliable components.
  • Industrial machinery that demands high levels of accuracy and performance.

Ordering Information

For ordering, the SAA1305T/N1,112 is available with the designation 112, which refers to its specific package and tape configuration, ensuring compatibility with automated manufacturing processes.

About NXP Semiconductors

NXP Semiconductors is a global leader in the semiconductor industry, providing innovative solutions that enable secure connections for a smarter world. With a focus on connected cars, cybersecurity, portable & wearable, and the Internet of Things (IoT), NXP is driving innovation in the areas that matter most to our secure, interconnected world.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess