The NXP SAA3010T is a state-of-the-art infrared (IR) remote control transmitter designed for seamless integration into advanced consumer electronics. This powerful component utilizes the latest technology to provide reliable and efficient IR signal transmission for a wide range of home entertainment and multimedia devices.
Key Features
- High Data Rate: The SAA3010T supports a high data rate transmission, ensuring swift and accurate signal delivery for an enhanced user experience.
- Versatile Protocol Support: It is compatible with the most commonly used IR transmission protocols, offering flexibility in design and application.
- Low Power Consumption: Designed with energy efficiency in mind, the SAA3010T operates on low power, making it ideal for battery-operated devices.
- Wide Operating Voltage Range: The device can function across a broad voltage range, accommodating various power supply specifications.
Applications
The NXP SAA3010T is perfect for a multitude of applications, including:
- Television remote controls
- DVD and Blu-ray player remotes
- Home theater system controllers
- Set-top box remote units
- Other multimedia device interfaces
Technical Specifications
Parameter
Value
Supply Voltage
2.0 to 5.5 V
Carrier Frequency
20 to 60 kHz
Operating Temperature
-25°C to +85°C
Package
SO16
Quality and Reliability
NXP is committed to delivering high-quality products. The SAA3010T is manufactured under strict quality control standards, ensuring its reliability and performance in even the most demanding applications.
Ordering Information
To order the NXP SAA3010T or to request samples, please visit the NXP website or contact your local NXP sales office. With its advanced features and proven performance, the SAA3010T is the perfect solution for your IR remote control needs.